Abracon, LLC APAMP Module APAMP-108

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 54.5 mm Width: 44.5 mm Height: 14.8 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna High Gain, LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 54.5 mm Width: 44.5 mm Height: 14.8 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna High Gain, LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-108 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-108
APAMP Module APAMP-108
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 54.5 mm Width: 44.5 mm Height: 14.8 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna High Gain, LNA gain of 29 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 54.5 mm
  • Width: 44.5 mm
  • Height: 14.8 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna High Gain, LNA gain of 29 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-108
Antenna Unit APAMP-108
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12082-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12082-ND
RF Antennas 535-12082-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet
RF Antennas - APAMP-108 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-108
RF Antennas APAMP-108
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-108
Antennas APAMP-108
Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-108 APAMP-108 535-12082-ND APAMP-108 APAMP-108
Product Name APAMP Module Antenna Unit RF Antennas RF Antennas Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz 1575.0 MHz
Gain 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G LTE 16dBi Yagi Antenna with RG58 White Cable (L-3Mtr) Cable + SMA Male St. Connector - ET-LT16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 16 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details