MagmaX2 Multiband Active GNSS Magnetic Mount Antenna
The Taoglas MagmaX2 AA.200 is an active GNSS magnetic mount antenna for use across most major constellations including GPS (L1/L2/L5), GLONASS (G1/G2/G5), Galileo(E1/E5a/E5b) and BeiDou(B1/B2). The antenna exhibits excellent gain and good radiation pattern stability leading to a reliable GPS fix in areas of weaker signal strength. These elements combine to ensure the best possible positional accuracy in both RTK and non-RTK systems.
Typical applications include:
The AA.200 provides excellent positional accuracy, this is due to outstanding signal to noise ratio(C/N0) and a low axial ratio of less than 2 thus ensuring the antenna maintains stable when a location is required. With great 2DRMS and Fast time to first fix the AA.200 is the ideal antenna solution for Multiband GNSS RTK Systems as it performs very well, with stable gains and low axial ratio values across all major GNSS bands.
MAGMAX2 ACTIVE MULTIBAND GNSS
PATCH ANTENNA, 1.602GHZ, 2.4DBI ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | AA.200.151111 | 931-AA.200.151111-ND | 2884329 | 28AK5362 |
| Product Name | Antenna Unit | RF Antennas | Multi-Band Antennas | Patch Antenna, 1.602Ghz, 2.4Dbi Rohs Compliant Taoglas |
| Polarization | Right Hand Circular | |||
| Primary Frequency Range | 1176.5 to 1602.0 MHz | 1176.0 to 1600.0 MHz | 1570.0 to ? MHz | |
| Gain | 2.9 dB | -0.9000 to 2.9 dB | 2.9 dB | |
| VSWR | 2 :1 | 2 :1 | ||
| Technology Type | External | Module |
Right hand circular polarised