PCTEL, Inc. Antenna Unit AGPS26MMMC

Description
The Max-Matics™ AGPS26 global positioning system (GPS) antenna features an electrically shielded LNA PCB assembly that is permanently encased in a UV-stable, black radome. Providing 26 dB of gain and 3 to 5 Vdc operation, this active GPS antenna provides outstanding GPS support for a multitude of vehicle tracking applications. This magnetic mount antenna can be ordered with additional screw, mirror or tape mount hardware, and a variety of connector options for added installation flexibility and compatibility with most GPS systems.
Request a Quote
Description
The Max-Matics™ AGPS26 global positioning system (GPS) antenna features an electrically shielded LNA PCB assembly that is permanently encased in a UV-stable, black radome. Providing 26 dB of gain and 3 to 5 Vdc operation, this active GPS antenna provides outstanding GPS support for a multitude of vehicle tracking applications. This magnetic mount antenna can be ordered with additional screw, mirror or tape mount hardware, and a variety of connector options for added installation flexibility and compatibility with most GPS systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AGPS26MMMC is a GPS antenna designed for vehicle tracking applications, featuring a rugged, low-profile housing that minimizes visibility. It operates at a frequency of 1575.42 MHz with a typical gain of 26 dB and a noise figure of 1.8 dB. The antenna supports a voltage range of 3 to 5 Vdc and has a current draw of 20 mA maximum. It includes a magnetic mount as standard, with options for screw or tape mounting available for added installation flexibility. The antenna is constructed from UV-stable black ABS plastic and is rated for operation in temperatures ranging from -40°C to +85°C, with humidity tolerance of 10 to 95% RH. Various connector options are available, enhancing compatibility with most GPS systems.

Datasheet Summary
Powered by GS/AI

The AGPS26MMMC is a GPS antenna designed for vehicle tracking applications, featuring a rugged, low-profile housing that minimizes visibility. It operates at a frequency of 1575.42 MHz with a typical gain of 26 dB and a noise figure of 1.8 dB. The antenna supports a voltage range of 3 to 5 Vdc and has a current draw of 20 mA maximum. It includes a magnetic mount as standard, with options for screw or tape mounting available for added installation flexibility. The antenna is constructed from UV-stable black ABS plastic and is rated for operation in temperatures ranging from -40°C to +85°C, with humidity tolerance of 10 to 95% RH. Various connector options are available, enhancing compatibility with most GPS systems.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AGPS26MMMC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AGPS26MMMC
Antenna Unit AGPS26MMMC
The Max-Matics™ AGPS26 global positioning system (GPS) antenna features an electrically shielded LNA PCB assembly that is permanently encased in a UV-stable, black radome. Providing 26 dB of gain and 3 to 5 Vdc operation, this active GPS antenna provides outstanding GPS support for a multitude of vehicle tracking applications. This magnetic mount antenna can be ordered with additional screw, mirror or tape mount hardware, and a variety of connector options for added installation flexibility and compatibility with most GPS systems.

The Max-Matics™ AGPS26 global positioning system (GPS) antenna features an electrically shielded LNA PCB assembly that is permanently encased in a UV-stable, black radome. Providing 26 dB of gain and 3 to 5 Vdc operation, this active GPS antenna provides outstanding GPS support for a multitude of vehicle tracking applications. This magnetic mount antenna can be ordered with additional screw, mirror or tape mount hardware, and a variety of connector options for added installation flexibility and compatibility with most GPS systems.

Supplier's Site Datasheet
RF Antennas - AGPS26MMMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AGPS26MMMC
RF Antennas AGPS26MMMC
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number AGPS26MMMC AGPS26MMMC
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers