Taoglas RF Antennas AP.10F.07.0039B

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Taoglas RF Antenna, part number 36AJ3101, operates at a frequency of 1.575 GHz and features an I-Pex connector. This patch antenna is designed with a compact form factor of 10mm x 10mm x 4mm, making it suitable for integration into small mobile devices such as GPS smartphones, medical devices, and automotive navigation systems. It includes a front-end SAW filter to mitigate interference from nearby cellular transmitters, enhancing performance reliability. The antenna provides a typical gain of -10 dBic at zenith and is right-hand circularly polarized (RHCP) with a maximum axial ratio of 4.0 dB. It has an output impedance of 50Ω and a maximum voltage standing wave ratio (VSWR) of 2.0. The low noise amplifier (LNA) integrated within the antenna offers a gain of 25 dB at 3.0V with a power consumption of 10 mA, ensuring efficient operation. The product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Taoglas RF Antenna, part number 36AJ3101, operates at a frequency of 1.575 GHz and features an I-Pex connector. This patch antenna is designed with a compact form factor of 10mm x 10mm x 4mm, making it suitable for integration into small mobile devices such as GPS smartphones, medical devices, and automotive navigation systems. It includes a front-end SAW filter to mitigate interference from nearby cellular transmitters, enhancing performance reliability. The antenna provides a typical gain of -10 dBic at zenith and is right-hand circularly polarized (RHCP) with a maximum axial ratio of 4.0 dB. It has an output impedance of 50Ω and a maximum voltage standing wave ratio (VSWR) of 2.0. The low noise amplifier (LNA) integrated within the antenna offers a gain of 25 dB at 3.0V with a power consumption of 10 mA, ensuring efficient operation. The product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1148-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1148-ND
RF Antennas 931-1148-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-AP.10F.07.0039B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-AP.10F.07.0039B
1.575GHZ Rf Antenna 875-AP.10F.07.0039B
RF ANT 1.575GHZ CER PATCH CAB Product overview: AP.10F.07.0039B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10F.07.0039B can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH CAB Product overview: AP.10F.07.0039B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10F.07.0039B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - AP.10F.07.0039B - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.10F.07.0039B
Antenna Unit AP.10F.07.0039B
The AP.10F active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. It uses an extremely sensitive high dielectric constant powder formulation and tight process control and patented circular po­larized side s

The AP.10F active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. It uses an extremely sensitive high dielectric constant powder formulation and tight process control and patented circular po­larized side s

Supplier's Site Datasheet
Rf Antenna, Patch, 1.575Ghz, I-Pex Conn Rohs Compliant Taoglas - 36AJ3101 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Patch, 1.575Ghz, I-Pex Conn Rohs Compliant Taoglas
36AJ3101
Rf Antenna, Patch, 1.575Ghz, I-Pex Conn Rohs Compliant Taoglas 36AJ3101
RF ANTENNA, PATCH, 1.575GHZ, I-PEX CONN ROHS COMPLIANT: YES

RF ANTENNA, PATCH, 1.575GHZ, I-PEX CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS 25DB PTCH ANT MOD 42MM 1.13 U.FL

Antennas GPS 25DB PTCH ANT MOD 42MM 1.13 U.FL

Buy Now Datasheet
RF Antennas - AP.10F.07.0039B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.10F.07.0039B
RF Antennas AP.10F.07.0039B
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1148-ND 875-AP.10F.07.0039B AP.10F.07.0039B 36AJ3101 AP.10F.07.0039B AP.10F.07.0039B
Product Name RF Antennas 1.575GHZ Rf Antenna Antenna Unit Rf Antenna, Patch, 1.575Ghz, I-Pex Conn Rohs Compliant Taoglas Antennas RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1574.4 to 1576.4 MHz
Gain -10 dB -10 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details