Abracon, LLC ACAJ Chip ACAJ-109-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAJ Type: Chip Protocol: 2G/3G/GSM Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 920 ~ 2170 Length: 24 mm Width: 5.5 mm Height: 4.4 mm Gain Display: -2.4 | 6.4 VSWR: 3.5 Polarization: Linear Mounting: Surface Mount Features: Penta-Band antenna covering GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAJ Type: Chip Protocol: 2G/3G/GSM Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 920 ~ 2170 Length: 24 mm Width: 5.5 mm Height: 4.4 mm Gain Display: -2.4 | 6.4 VSWR: 3.5 Polarization: Linear Mounting: Surface Mount Features: Penta-Band antenna covering GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAJ Chip - ACAJ-109-T - Abracon, LLC
Spicewood, TX, United States
ACAJ Chip
ACAJ-109-T
ACAJ Chip ACAJ-109-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAJ Type: Chip Protocol: 2G/3G/GSM Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 920 ~ 2170 Length: 24 mm Width: 5.5 mm Height: 4.4 mm Gain Display: -2.4 | 6.4 VSWR: 3.5 Polarization: Linear Mounting: Surface Mount Features: Penta-Band antenna covering GSM850, GSM900, DCS, PCS, & UMTS Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAJ
  • Type: Chip
  • Protocol: 2G/3G/GSM
  • Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 920 ~ 2170
  • Length: 24 mm
  • Width: 5.5 mm
  • Height: 4.4 mm
  • Gain Display: -2.4 | 6.4
  • VSWR: 3.5
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Penta-Band antenna covering GSM850, GSM900, DCS, PCS, & UMTS
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
ACAJ-109-T
Antenna Unit ACAJ-109-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-13312-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13312-2-ND
RF Antennas 535-13312-2-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-13312-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13312-6-ND
RF Antennas 535-13312-6-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-13312-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13312-1-ND
RF Antennas 535-13312-1-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

Buy Now Datasheet
Penta-Band Antenna, 824 To 2170 Mhz Rohs Compliant Abracon - 73AJ0986 - Newark, An Avnet Company
Chicago, IL, United States
Penta-Band Antenna, 824 To 2170 Mhz Rohs Compliant Abracon
73AJ0986
Penta-Band Antenna, 824 To 2170 Mhz Rohs Compliant Abracon 73AJ0986
PENTA-BAND ANTENNA, 824 TO 2170 MHZ ROHS COMPLIANT: YES

PENTA-BAND ANTENNA, 824 TO 2170 MHZ ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - ACAJ-109-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAJ-109-T
RF Antennas ACAJ-109-T
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 6.4dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
ACAJ-109-T
Antennas ACAJ-109-T
Antennas Penta Band 824 to 2170MHz -35C +85C

Antennas Penta Band 824 to 2170MHz -35C +85C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAJ-109-T ACAJ-109-T 535-13312-2-ND 73AJ0986 ACAJ-109-T ACAJ-109-T
Product Name ACAJ Chip Antenna Unit RF Antennas Penta-Band Antenna, 824 To 2170 Mhz Rohs Compliant Abracon RF Antennas Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 824.0 to 2170.0 MHz 850.0 to 2100.0 MHz
Gain -2.4 to 6.4 dB 4.5 dB 6.4 dB
VSWR 3.5 :1 3.5 :1 3 to 3.5 :1
Unlock Full Specs
to access all available technical data