PCTEL, Inc. Antenna Unit BMAX150/450

Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.
Request a Quote Datasheet
Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMAX150/450 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMAX150/450
Antenna Unit BMAX150/450
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.

The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number BMAX150/450
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248866 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 452.5 to ? MHz
Form Factor / Mounting External
View Details