Abracon, LLC APAMP Module APAMP-124

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 49.2 mm Width: 40 mm Height: 15.2 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna High Gain, LNA gain of 31 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 49.2 mm Width: 40 mm Height: 15.2 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna High Gain, LNA gain of 31 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-124 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-124
APAMP Module APAMP-124
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 49.2 mm Width: 40 mm Height: 15.2 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna High Gain, LNA gain of 31 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1576.44
  • Bandwidth Range: 10
  • Length: 49.2 mm
  • Width: 40 mm
  • Height: 15.2 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: GPS Active Antenna High Gain, LNA gain of 31 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12916-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12916-ND
RF Antennas 535-12916-ND
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-124
Antenna Unit APAMP-124
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-124
Antennas APAMP-124
Antennas 1575.42MHz BW 10MHz SMA-JW3, M/RA Mag.

Antennas 1575.42MHz BW 10MHz SMA-JW3, M/RA Mag.

Buy Now Datasheet
RF Antennas - APAMP-124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-124
RF Antennas APAMP-124
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-124 535-12916-ND APAMP-124 APAMP-124 APAMP-124
Product Name APAMP Module RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 4DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9154PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers