Abracon, LLC APAMPGJ Active Patch APAMPGJ-141

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPGJ Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1592 ~1610 Bandwidth Range: 5 Length: 25 mm Width: 25 mm Height: 8.6 mm Gain Display: 3 Polarization: RHCP Mounting: Connector Mount Features: GPS / GLONASS Active Patch antenna LNA Gain of 26 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPGJ Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1592 ~1610 Bandwidth Range: 5 Length: 25 mm Width: 25 mm Height: 8.6 mm Gain Display: 3 Polarization: RHCP Mounting: Connector Mount Features: GPS / GLONASS Active Patch antenna LNA Gain of 26 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMPGJ Active Patch - APAMPGJ-141 - Abracon, LLC
Spicewood, TX, United States
APAMPGJ Active Patch
APAMPGJ-141
APAMPGJ Active Patch APAMPGJ-141
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPGJ Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1592 ~1610 Bandwidth Range: 5 Length: 25 mm Width: 25 mm Height: 8.6 mm Gain Display: 3 Polarization: RHCP Mounting: Connector Mount Features: GPS / GLONASS Active Patch antenna LNA Gain of 26 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMPGJ
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 | 1592 ~1610
  • Bandwidth Range: 5
  • Length: 25 mm
  • Width: 25 mm
  • Height: 8.6 mm
  • Gain Display: 3
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: GPS / GLONASS Active Patch antenna LNA Gain of 26 dB
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-13178-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13178-ND
RF Antennas 535-13178-ND
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.61GHz 3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.61GHz 3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMPGJ-141
Antenna Unit APAMPGJ-141
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMPGJ-141 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMPGJ-141
RF Antennas APAMPGJ-141
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.61GHz 3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.61GHz 3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMPGJ-141
Antennas APAMPGJ-141
Antennas GPS/GLONASS Internal active

Antennas GPS/GLONASS Internal active

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMPGJ-141 535-13178-ND APAMPGJ-141 APAMPGJ-141 APAMPGJ-141
Product Name APAMPGJ Active Patch RF Antennas Antenna Unit RF Antennas Antennas
Applications GPS GPS; GLONASS, GPS GLONASS, GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1575.0 to 1602.0 MHz 1592.0 to 1610.0 MHz
Gain 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data