Abracon, LLC APAMP Module APAMP-109

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 50.6 mm Width: 50.6 mm Height: 15.1 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 28 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 50.6 mm Width: 50.6 mm Height: 15.1 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 28 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-109 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-109
APAMP Module APAMP-109
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 50.6 mm Width: 50.6 mm Height: 15.1 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 28 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 50.6 mm
  • Width: 50.6 mm
  • Height: 15.1 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna LNA gain of 28 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-109
Antenna Unit APAMP-109
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
Antennas
APAMP-109
Antennas APAMP-109
Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Buy Now Datasheet
RF Antennas - APAMP-109 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-109
RF Antennas APAMP-109
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number APAMP-109 APAMP-109 APAMP-109 APAMP-109
Product Name APAMP Module Antenna Unit Antennas RF Antennas
Applications GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details