PCTEL, Inc. Antenna Unit APR153

Description
The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.
Request a Quote Datasheet
Description
The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - APR153 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
APR153
Antenna Unit APR153
The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.

The antenna feature patented ""On-Glass""® technology that permits RF transmission and reception through glass. They utilize DUO-BOND™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number APR153
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 150970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details