Taoglas Antenna Unit AP.25E.07.0054A

Description
The AP.25E has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.
Request a Quote Datasheet
Description
The AP.25E has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AP.25E.07.0054A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.25E.07.0054A
Antenna Unit AP.25E.07.0054A
The AP.25E has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.

The AP.25E has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.

Supplier's Site Datasheet
1.575GHz Rf Antenna - 875-AP.25E.07.0054A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz Rf Antenna
875-AP.25E.07.0054A
1.575GHz Rf Antenna 875-AP.25E.07.0054A
GPS Patch Antenna, 1.575GHz, 16dB Gain, 50R, SM Product overview: AP.25E.07.0054A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.25E.07.0054A can be used for catalog matching and distributor lookup.

GPS Patch Antenna, 1.575GHz, 16dB Gain, 50R, SM Product overview: AP.25E.07.0054A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.25E.07.0054A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1141-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1141-ND
RF Antennas 931-1141-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS Act Patch 35mm 1.13 U.FL

Antennas GPS Act Patch 35mm 1.13 U.FL

Buy Now Datasheet
Patch Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Taoglas - 72AC4945 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Taoglas
72AC4945
Patch Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Taoglas 72AC4945
PATCH ANTENNA, 1.57542GHZ, 1.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:1.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PATCH ANTENNA, 1.57542GHZ, 1.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:1.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - AP.25E.07.0054A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.25E.07.0054A
RF Antennas AP.25E.07.0054A
1.575GHz GPS Ceramic Patch RF Antenna 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AP.25E.07.0054A 875-AP.25E.07.0054A 931-1141-ND AP.25E.07.0054A 72AC4945 AP.25E.07.0054A
Product Name Antenna Unit 1.575GHz Rf Antenna RF Antennas Antennas Patch Antenna, 1.57542Ghz, 1.5Dbi; Antenna Type Taoglas RF Antennas
Polarization Right Hand Circular Circular; Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 MHz ? to 1575.4 MHz
Gain 1.5 dB 1.5 dB 1.5 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details