PCTEL, Inc. Antenna Unit BMYD403K

Description
The BMYD403K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 403-430 MHz range. The BMYD403K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD403K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 403-430 MHz range. The BMYD403K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD403K - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD403K
Antenna Unit BMYD403K
The BMYD403K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 403-430 MHz range. The BMYD403K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD403K has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 403-430 MHz range. The BMYD403K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD403K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD403K
RF Antennas BMYD403K
416.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 403MHz ~ 430MHz 10dBd N Type Female Pole Mount

416.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 403MHz ~ 430MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD403K BMYD403K
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 403.0 to 430.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers