Abracon, LLC APAMPG Module APAMPG-117

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPG Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1594 ~ 1610 Bandwidth Range: 816 Length: 44 mm Width: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPG Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1594 ~ 1610 Bandwidth Range: 816 Length: 44 mm Width: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMPG Module - APAMPG-117 - Abracon, LLC
Spicewood, TX, United States
APAMPG Module
APAMPG-117
APAMPG Module APAMPG-117
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPG Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1594 ~ 1610 Bandwidth Range: 816 Length: 44 mm Width: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMPG
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 | 1594 ~ 1610
  • Bandwidth Range: 816
  • Length: 44 mm
  • Width: 14.5 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: Active Antenna with LNA gain of 30 dBGPS, GLONASS support Easy to Install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12910-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12910-ND
RF Antennas 535-12910-ND
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 5dBi SMA Male Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 5dBi SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMPG-117
Antenna Unit APAMPG-117
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMPG-117 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMPG-117
RF Antennas APAMPG-117
1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 5dBi SMA Male Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Module RF Antenna 1.572GHz ~ 1.578GHz, 1.594GHz ~ 1.61GHz 5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number APAMPG-117 535-12910-ND APAMPG-117 APAMPG-117
Product Name APAMPG Module RF Antennas Antenna Unit RF Antennas
Applications GPS GPS; GLONASS, GPS GLONASS, GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1575.0 to 1602.0 MHz 1572.4 to 1610.0 MHz
Gain 5 dB 5 dB 5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers