RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.4GHz, 5GHz Bluetooth, WLAN Whip, Straight RF Antenna 2dBi SMA Male Connector Mount
RF ANT 2.4GHZ/5GHZ WHIP STR SMA
RF ANT 2.4GHZ/5GHZ WHIP STR SMA
RF ANT 2.4GHZ/5GHZ WHIP STR SMA
Antennas 2.4/5.0 GHz Dual WiFi Bluetooth
2.4GHz, 5GHz Bluetooth, WLAN Whip, Straight RF Antenna 2dBi SMA Male Connector Mount
EXTERNAL PASSIVE DUAL 2.4GHZ & 5.0GHZ ANTENNA ROHS COMPLIANT: YES
| Abracon, LLC | Richardson RFPD | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | APAMBJ-135 | APAMBJ-135 | 535-13005-ND | 2400880 | APAMBJ-135 | APAMBJ-135 | 95AC2928 |
| Product Name | APAMBJ Whip - Straight | Antenna Unit | RF Antennas | Multi-Band Antennas | Antennas | RF Antennas | External Passive Dual 2.4Ghz & 5.0Ghz Antenna Rohs Compliant Abracon |
| Polarization | Linear | Linear | |||||
| Primary Frequency Range | 2.4 MHz | 2400.0 to 5000.0 MHz | 2400.0 to 5000.0 MHz | 2400.0 to ? MHz | |||
| Technology Type | Patch; Whip | External | Whip | Whip; Whip, Straight | |||
| Gain | 2 dB | 2 dB | 2 dB |