Abracon, LLC APAM Active Patch APAM0968JL03V2.0

Description
RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 9 mm Width: 9 mm Height: 6.8 mm Gain Display: -3 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAM Active Patch - APAM0968JL03V2.0 - Abracon, LLC
Spicewood, TX, United States
APAM Active Patch
APAM0968JL03V2.0
APAM Active Patch APAM0968JL03V2.0
RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 9 mm Width: 9 mm Height: 6.8 mm Gain Display: -3 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAM
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 9 mm
  • Width: 9 mm
  • Height: 6.8 mm
  • Gain Display: -3
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: GPS Active Patch antenna Compact Size and easy to Install LNA Gain of 18 dB
  • Part Status: Active
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1575.42MHz BW 2MHz VSWR 1.5 50 Ohm

Antennas 1575.42MHz BW 2MHz VSWR 1.5 50 Ohm

Supplier's Site Datasheet
RF Antennas - APAM0968JL03V2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAM0968JL03V2.0
RF Antennas APAM0968JL03V2.0
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Supplier's Site Datasheet
Geneva, IL, United States
Antenna Unit
APAM0968JL03V20
Antenna Unit APAM0968JL03V20
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12622-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12622-ND
RF Antennas 535-12622-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Richardson RFPD DigiKey
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAM0968JL03V2.0 APAM0968JL03V2.0 APAM0968JL03V2.0 APAM0968JL03V20 535-12622-ND
Product Name APAM Active Patch Antennas RF Antennas Antenna Unit RF Antennas
Applications GPS GPS GPS; GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz 1575.0 MHz
Gain -3 dB -3 dB -3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Airborne Instrumentation Antennas -  - Smiths Interconnect
Specs
Applications Satellite Communications
View Details
RFID read/write head HF - ANT421 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers