Taoglas RF Antennas A.93.A.101111

Description
1.561GHz, 1.575GHz, 1.602GHz GPS Dome RF Antenna 4.49dBi, 4.84dBi, 5.09dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz GPS Dome RF Antenna 4.49dBi, 4.84dBi, 5.09dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-A.93.A.101111-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz GPS Dome RF Antenna 4.49dBi, 4.84dBi, 5.09dBi SMA Male Panel Mount

1.561GHz, 1.575GHz, 1.602GHz GPS Dome RF Antenna 4.49dBi, 4.84dBi, 5.09dBi SMA Male Panel Mount

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
A.93.A.101111
Antenna Unit A.93.A.101111
The Bolt Series A.93.A is a best in class high rejection timing antenna featuring high gain, excellent out-of-band rejection and integrated protection against lightning induced surges. It comes in a compact external permanent mount enclosure that is IP67 rated and UV resistant. The A.93.A has greater than 28 dB LNA gain and excellent out-of-band rejection, characteristics that make it ideal for GPS/GLONASS/BeiDou timing applications where the antenna will be placed near transmitters, such as cellular, Wi-Fi, Bluetooth, etc.

The Bolt Series A.93.A is a best in class high rejection timing antenna featuring high gain, excellent out-of-band rejection and integrated protection against lightning induced surges. It comes in a compact external permanent mount enclosure that is IP67 rated and UV resistant. The A.93.A has greater than 28 dB LNA gain and excellent out-of-band rejection, characteristics that make it ideal for GPS/GLONASS/BeiDou timing applications where the antenna will be placed near transmitters, such as cellular, Wi-Fi, Bluetooth, etc.

Supplier's Site Datasheet
RF Antennas - A.93.A.101111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A.93.A.101111
RF Antennas A.93.A.101111
1.561GHz, 1.575GHz, 1.602GHz GPS Dome RF Antenna 4.49dBi, 4.84dBi, 5.09dBi SMA Male Panel Mount

1.561GHz, 1.575GHz, 1.602GHz GPS Dome RF Antenna 4.49dBi, 4.84dBi, 5.09dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-A.93.A.101111-ND A.93.A.101111 A.93.A.101111
Product Name RF Antennas Antenna Unit RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1561.0 to 1602.0 MHz 1561.0 to 1602.0 MHz
Gain 4.49 to 5.09 dB 4.84 dB
Technology Type Dome External Dome
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers