Taoglas Antenna Unit ALA.01.07.0095A

Description
The active loop antenna ALA.01 is best suited for applications where omni-directionality is important. The average gain is similar to an 18mm active patch antenna but in a much narrower profile, only 2.3mm at its highest point, allowing this antenna to be
Request a Quote Datasheet
Description
The active loop antenna ALA.01 is best suited for applications where omni-directionality is important. The average gain is similar to an 18mm active patch antenna but in a much narrower profile, only 2.3mm at its highest point, allowing this antenna to be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ALA.01.07.0095A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ALA.01.07.0095A
Antenna Unit ALA.01.07.0095A
The active loop antenna ALA.01 is best suited for applications where omni-directionality is important. The average gain is similar to an 18mm active patch antenna but in a much narrower profile, only 2.3mm at its highest point, allowing this antenna to be

The active loop antenna ALA.01 is best suited for applications where omni-directionality is important. The average gain is similar to an 18mm active patch antenna but in a much narrower profile, only 2.3mm at its highest point, allowing this antenna to be

Supplier's Site Datasheet
RF Antennas - 931-1014-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1014-ND
RF Antennas 931-1014-ND
1.575GHz GPS PCB Trace RF Antenna 1.54GHz ~ 1.61GHz 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive, Chassis Mount

1.575GHz GPS PCB Trace RF Antenna 1.54GHz ~ 1.61GHz 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive, Chassis Mount

Buy Now Datasheet
1.575GHz 70MHz Rf Antenna - 875-ALA.01.07.0095A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz 70MHz Rf Antenna
875-ALA.01.07.0095A
1.575GHz 70MHz Rf Antenna 875-ALA.01.07.0095A
1.575GHz Active Loop Chip Antenna, 16dB Gain, 70MHz BW, Ceramic Product overview: ALA.01.07.0095A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz, 70MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz, 70MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ALA.01.07.0095A can be used for catalog matching and distributor lookup.

1.575GHz Active Loop Chip Antenna, 16dB Gain, 70MHz BW, Ceramic Product overview: ALA.01.07.0095A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz, 70MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz, 70MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ALA.01.07.0095A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ALA.01.07.0095A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ALA.01.07.0095A
RF Antennas ALA.01.07.0095A
1.575GHz GPS PCB Trace RF Antenna 1.54GHz ~ 1.61GHz 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive, Chassis Mount

1.575GHz GPS PCB Trace RF Antenna 1.54GHz ~ 1.61GHz 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive, Chassis Mount

Buy Now
Rf Antenna, Loop, 1.575Ghz, Adhesive Rohs Compliant Taoglas - 36AJ8140 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Loop, 1.575Ghz, Adhesive Rohs Compliant Taoglas
36AJ8140
Rf Antenna, Loop, 1.575Ghz, Adhesive Rohs Compliant Taoglas 36AJ8140
RF ANTENNA, LOOP, 1.575GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, LOOP, 1.575GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1575MHz GPS Act Loop 1.13 U.FL

Antennas 1575MHz GPS Act Loop 1.13 U.FL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ALA.01.07.0095A 931-1014-ND 875-ALA.01.07.0095A ALA.01.07.0095A 36AJ8140 ALA.01.07.0095A
Product Name Antenna Unit RF Antennas 1.575GHz 70MHz Rf Antenna RF Antennas Rf Antenna, Loop, 1.575Ghz, Adhesive Rohs Compliant Taoglas Antennas
Polarization Linear
Primary Frequency Range 1540.0 to 1610.0 MHz 1575.0 MHz
Gain 3.1 dB 3.1 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195935-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details