Ethertronics Inc., U.S.A. Antenna Unit 9000154

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 9000154 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
9000154
Antenna Unit 9000154
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 9000154 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9000154
RF Antennas 9000154
892MHz, 1.94GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount

892MHz, 1.94GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 0dBi, 0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 9000154 9000154
Product Name Antenna Unit RF Antennas
Applications LTE, LoRa, LPWAN, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers