Abracon, LLC APAMP Module APAMP-111

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 38.3 mm Width: 35 mm Height: 12 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna Compact Size, LNA gain of 31 dB SGS Compliant Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 38.3 mm Width: 35 mm Height: 12 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna Compact Size, LNA gain of 31 dB SGS Compliant Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
APAMP Module
APAMP-111
APAMP Module APAMP-111
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 38.3 mm Width: 35 mm Height: 12 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna Compact Size, LNA gain of 31 dB SGS Compliant Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 38.3 mm
  • Width: 35 mm
  • Height: 12 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna Compact Size, LNA gain of 31 dB SGS Compliant
  • Part Status: Active
Supplier's Site Datasheet
Rf Antenna - 875-APAMP-111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-APAMP-111
Rf Antenna 875-APAMP-111
ACTIVE ANT GPS I TYPE HOUSING Product overview: APAMP-111 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMP-111 can be used for catalog matching and distributor lookup.

ACTIVE ANT GPS I TYPE HOUSING Product overview: APAMP-111 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMP-111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 535-12085-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12085-ND
RF Antennas 535-12085-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-111
Antenna Unit APAMP-111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMP-111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-111
RF Antennas APAMP-111
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet
Antenna, Gps, 1.57542Ghz Rohs Compliant Abracon - 73AJ1120 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, 1.57542Ghz Rohs Compliant Abracon
73AJ1120
Antenna, Gps, 1.57542Ghz Rohs Compliant Abracon 73AJ1120
ANTENNA, GPS, 1.57542GHZ ROHS COMPLIANT: YES

ANTENNA, GPS, 1.57542GHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
APAMP-111
Antennas APAMP-111
Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-111 875-APAMP-111 535-12085-ND APAMP-111 APAMP-111 73AJ1120 APAMP-111
Product Name APAMP Module Rf Antenna RF Antennas Antenna Unit RF Antennas Antenna, Gps, 1.57542Ghz Rohs Compliant Abracon Antennas
Applications GPS RF Testing GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz Surface Mount Antenna - ET-ACA-8010-A1-MC-S - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers