Taoglas 1.575GHz Rf Antenna AA.105.301111

Description
GPS Antenna, 1.575GHz, 30dB Gain, SMA, IP67 Product overview: AA.105.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.105.301111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Antenna, 1.575GHz, 30dB Gain, SMA, IP67 Product overview: AA.105.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.105.301111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHz Rf Antenna - 875-AA.105.301111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz Rf Antenna
875-AA.105.301111
1.575GHz Rf Antenna 875-AA.105.301111
GPS Antenna, 1.575GHz, 30dB Gain, SMA, IP67 Product overview: AA.105.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.105.301111 can be used for catalog matching and distributor lookup.

GPS Antenna, 1.575GHz, 30dB Gain, SMA, IP67 Product overview: AA.105.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.105.301111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1000-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1000-ND
RF Antennas 931-1000-ND
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Magnetic

Buy Now Datasheet
Antenna Unit - AA.105.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.105.301111
Antenna Unit AA.105.301111
The AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example in commercial vehicle installations for fleet management. It is fully waterproof to IP67 rating. Standard cable and connector version is 3 metre RG174 and SMA(M). Cable length and connector type are customizable upon request.

The AA.105 Titan magnetic mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is used in telematics and M2M applications, for example in commercial vehicle installations for fleet management. It is fully waterproof to IP67 rating. Standard cable and connector version is 3 metre RG174 and SMA(M). Cable length and connector type are customizable upon request.

Supplier's Site Datasheet
RF Antennas - AA.105.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.105.301111
RF Antennas AA.105.301111
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1575MHz GPS Mag. Mnt RG174 SMA(M)

Antennas 1575MHz GPS Mag. Mnt RG174 SMA(M)

Buy Now Datasheet
Gps Antenna, Rhc, 1.57542Ghz, 2Dbi; Antenna Type Taoglas - 72AC4915 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, Rhc, 1.57542Ghz, 2Dbi; Antenna Type Taoglas
72AC4915
Gps Antenna, Rhc, 1.57542Ghz, 2Dbi; Antenna Type Taoglas 72AC4915
GPS ANTENNA, RHC, 1.57542GHZ, 2DBI; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Magnetic; Gain:2dBi; VSWR:1.92; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes

GPS ANTENNA, RHC, 1.57542GHZ, 2DBI; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Magnetic; Gain:2dBi; VSWR:1.92; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-AA.105.301111 931-1000-ND AA.105.301111 AA.105.301111 AA.105.301111 72AC4915
Product Name 1.575GHz Rf Antenna RF Antennas Antenna Unit RF Antennas Antennas Gps Antenna, Rhc, 1.57542Ghz, 2Dbi; Antenna Type Taoglas
Applications RF Testing GPS; GPS GPS
Primary Frequency Range 1575.0 MHz 1570.4 to 1580.4 MHz ? to 1575.4 MHz
Gain 2 dB 2 dB 2 dB
VSWR 1.92 :1 1.92 :1 1.92 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details