Abracon, LLC APAMP Module APAMP-116

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-116 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-116
APAMP Module APAMP-116
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 44 mm
  • Width: 37 mm
  • Height: 14.5 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna LNA gain of 29 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12090-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12090-ND
RF Antennas 535-12090-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-116
Antenna Unit APAMP-116
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
1.575GHZ Rf Antenna - 875-APAMP-116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-APAMP-116
1.575GHZ Rf Antenna 875-APAMP-116
RF ANT 1.575GHZ MOD SMA MALE ADH Product overview: APAMP-116 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMP-116 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ MOD SMA MALE ADH Product overview: APAMP-116 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAMP-116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-116
Antennas APAMP-116
Antennas 1575.42MHz BW 10MHz

Antennas 1575.42MHz BW 10MHz

Buy Now Datasheet
RF Antennas - APAMP-116 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-116
RF Antennas APAMP-116
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-116 535-12090-ND APAMP-116 875-APAMP-116 APAMP-116 APAMP-116
Product Name APAMP Module RF Antennas Antenna Unit 1.575GHZ Rf Antenna Antennas RF Antennas
Applications GPS GPS; GPS RF Testing GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz 1574.0 to 1576.0 MHz
Gain 5 dB 5 dB 5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP46-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers