PCTEL, Inc. Antenna Unit BMAXC233805

Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.
Request a Quote Datasheet
Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMAXC233805 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMAXC233805
Antenna Unit BMAXC233805
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.

The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.

Supplier's Site Datasheet
RF Antennas - BMAXC233805 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMAXC233805
RF Antennas BMAXC233805
3.05GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.3GHz ~ 3.8GHz 5dBi NMO Mount

3.05GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.3GHz ~ 3.8GHz 5dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMAXC233805 BMAXC233805
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 2300.0 to 3800.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details