Taoglas Antenna Unit AA.166.A.301111

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AA.166.A.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.166.A.301111
Antenna Unit AA.166.A.301111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1530-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1530-ND
RF Antennas 931-1530-ND
1.559GHz, 1.561GHz, 1.575GHz, 1.592GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.92dBi, 2.34dBi, 0.34dBi, 2.1dBi, 1.81dBi SMA Male Magnetic

1.559GHz, 1.561GHz, 1.575GHz, 1.592GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.92dBi, 2.34dBi, 0.34dBi, 2.1dBi, 1.81dBi SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas AA.166.A.301111 Ulysses Miniature Magnetic Mount Beidou/GPS/GLONASS/G alileo Antenna with 3000mm RG-174 SMA(M)

Antennas AA.166.A.301111 Ulysses Miniature Magnetic Mount Beidou/GPS/GLONASS/Galileo Antenna with 3000mm RG-174 SMA(M)

Buy Now Datasheet
RF Antennas - AA.166.A.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.166.A.301111
RF Antennas AA.166.A.301111
1.559GHz, 1.561GHz, 1.575GHz, 1.592GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.92dBi, 2.34dBi, 0.34dBi, 2.1dBi, 1.81dBi SMA Male Magnetic

1.559GHz, 1.561GHz, 1.575GHz, 1.592GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.92dBi, 2.34dBi, 0.34dBi, 2.1dBi, 1.81dBi SMA Male Magnetic

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number AA.166.A.301111 931-1530-ND AA.166.A.301111 AA.166.A.301111
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1607.0 MHz 1559.0 to 1602.0 MHz
Gain 2.34 dB 0.3400 to 2.34 dB
VSWR 5 :1 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108848-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details