Taoglas RF Antennas A.60.3A21

Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1.18dBi MCX Female Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1.18dBi MCX Female Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-A.60.3A21-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-A.60.3A21-ND
RF Antennas 931-A.60.3A21-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1.18dBi MCX Female Surface Mount

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1.18dBi MCX Female Surface Mount

Buy Now Datasheet
Antenna Unit - A.60.3A21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
A.60.3A21
Antenna Unit A.60.3A21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - A.60.3A21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A.60.3A21
RF Antennas A.60.3A21
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1.18dBi MCX Female Surface Mount

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1.18dBi MCX Female Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
A.60.3A21
Antennas A.60.3A21
Antennas GPS L1 Direct Mount Female Connector

Antennas GPS L1 Direct Mount Female Connector

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-A.60.3A21-ND A.60.3A21 A.60.3A21 A.60.3A21
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 1.18 dB 1.18 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details