Taoglas 1.61GHz Rf Antenna AA.162.301111

Description
1.61GHz Chip Antenna, 50R, SMA, IP67 Product overview: AA.162.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.61GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.61GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.162.301111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.61GHz Chip Antenna, 50R, SMA, IP67 Product overview: AA.162.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.61GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.61GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.162.301111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.61GHz Rf Antenna - 875-AA.162.301111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.61GHz Rf Antenna
875-AA.162.301111
1.61GHz Rf Antenna 875-AA.162.301111
1.61GHz Chip Antenna, 50R, SMA, IP67 Product overview: AA.162.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.61GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.61GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.162.301111 can be used for catalog matching and distributor lookup.

1.61GHz Chip Antenna, 50R, SMA, IP67 Product overview: AA.162.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.61GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.61GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.162.301111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - AA.162.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.162.301111
Antenna Unit AA.162.301111
The Ulysses miniature super low profile (only 10mm in height) GNSS antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. A high gain wide-band patch antenna on an integral ground delivers reliable performance. Fully IP67 waterproof rating allows use in outdoors environments. Front end SAW filter configuration eliminates potential LNA burn-out from nearby out of band radiated power bursts from other antennas that may be co-located nearby.

The Ulysses miniature super low profile (only 10mm in height) GNSS antenna is designed for applications which require high positioning accuracy by combining signals from GPS and GLONASS systems. A high gain wide-band patch antenna on an integral ground delivers reliable performance. Fully IP67 waterproof rating allows use in outdoors environments. Front end SAW filter configuration eliminates potential LNA burn-out from nearby out of band radiated power bursts from other antennas that may be co-located nearby.

Supplier's Site Datasheet
Patch Antenna, 1.575-1.61Ghz, 27Dbi; Antenna Type Taoglas - 72AC4918 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.575-1.61Ghz, 27Dbi; Antenna Type Taoglas
72AC4918
Patch Antenna, 1.575-1.61Ghz, 27Dbi; Antenna Type Taoglas 72AC4918
PATCH ANTENNA, 1.575-1.61GHZ, 27DBI; Antenna Type:Patch; Frequency Min:1.575GHz; Frequency Max:1.61GHz; Antenna Mounting:Magnetic; Gain:27dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

PATCH ANTENNA, 1.575-1.61GHZ, 27DBI; Antenna Type:Patch; Frequency Min:1.575GHz; Frequency Max:1.61GHz; Antenna Mounting:Magnetic; Gain:27dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Mini GPS/GLONASS Mag Mnt RG174 SMA(M)

Antennas Mini GPS/GLONASS Mag Mnt RG174 SMA(M)

Buy Now Datasheet
RF Antennas - AA.162.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.162.301111
RF Antennas AA.162.301111
1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic

1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-AA.162.301111 AA.162.301111 72AC4918 AA.162.301111 AA.162.301111
Product Name 1.61GHz Rf Antenna Antenna Unit Patch Antenna, 1.575-1.61Ghz, 27Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications RF Testing GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2.4GHz Surface Mount Antenna - ET-ACA-8010-A1-MC-S - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 2766662 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details