1.575GHz GPS/Galileo Active Patch Antenna, 15dB Gain, 17x17x6.3mm Product overview: AP.17E.07.0064A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.17E.07.0064A can be used for catalog matching and distributor lookup.
The AP.17E is a one stage 17mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules.
1.575GHz GPS Ceramic Patch RF Antenna -1dBic U.FL (UMCC), IPEX MHF1 Adhesive
1.575GHz GPS Ceramic Patch RF Antenna -1dBic U.FL (UMCC), IPEX MHF1 Adhesive
PATCH ANTENNA, 1.57542GHZ, -1DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:-1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Antennas GPS Act Patch 17mm 1.13 U.FL
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-AP.17E.07.0064A | AP.17E.07.0064A | 931-1151-ND | AP.17E.07.0064A | 72AC4943 | AP.17E.07.0064A |
| Product Name | 1.575GHz Rf Antenna | Antenna Unit | RF Antennas | RF Antennas | Patch Antenna, 1.57542Ghz, -1Dbi; Antenna Type Taoglas | Antennas |
| Applications | RF Testing | GPS; GPS | GPS | |||
| Polarization | Right Hand Circular | Circular; Right Hand Circular | ||||
| Primary Frequency Range | 1574.4 to 1576.4 MHz | 1575.0 MHz | ? to 1575.4 MHz | |||
| Gain | -1 dB | -1 dB | -1 dB |