Taoglas RF Antennas AGPSF.36C.07.0100C

Description
1.2267GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.2257GHz ~ 1.2277GHz, 1.574GHz ~ 1.576GHz 2.73dBi, 3.57dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.2267GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.2257GHz ~ 1.2277GHz, 1.574GHz ~ 1.576GHz 2.73dBi, 3.57dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AGPSF.36C.07.0100C-ND - DigiKey
Thief River Falls, MN, United States
1.2267GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.2257GHz ~ 1.2277GHz, 1.574GHz ~ 1.576GHz 2.73dBi, 3.57dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.2267GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.2257GHz ~ 1.2277GHz, 1.574GHz ~ 1.576GHz 2.73dBi, 3.57dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Antenna Unit - AGPSF.36C.07.0100C - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
Patch Antenna, 1.57542Ghz, 3.57Dbi Rohs Compliant Taoglas - 28AK5429 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 3.57Dbi Rohs Compliant Taoglas
28AK5429
Patch Antenna, 1.57542Ghz, 3.57Dbi Rohs Compliant Taoglas 28AK5429
PATCH ANTENNA, 1.57542GHZ, 3.57DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.57542GHZ, 3.57DBI ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - AGPSF.36C.07.0100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.2267GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.2257GHz ~ 1.2277GHz, 1.574GHz ~ 1.576GHz 2.73dBi, 3.57dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.2267GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.2257GHz ~ 1.2277GHz, 1.574GHz ~ 1.576GHz 2.73dBi, 3.57dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-AGPSF.36C.07.0100C-ND AGPSF.36C.07.0100C AGPSF.36C.07.0100C 28AK5429 AGPSF.36C.07.0100C
Product Name RF Antennas Antenna Unit Antennas Patch Antenna, 1.57542Ghz, 3.57Dbi Rohs Compliant Taoglas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1226.7 to 1575.0 MHz 1225.7 to 1576.4 MHz
Gain 2.73 to 3.57 dB 3.57 dB
Technology Type Patch Patch Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details