Taoglas SMD 1.575GHz Rf Antenna AP.10G.01

Description
1.575GHz Chip Antenna, 15dB Gain, SMD, 50R Product overview: AP.10G.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10G.01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.575GHz Chip Antenna, 15dB Gain, SMD, 50R Product overview: AP.10G.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10G.01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.575GHz Rf Antenna - 875-AP.10G.01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHz Rf Antenna
875-AP.10G.01
SMD 1.575GHz Rf Antenna 875-AP.10G.01
1.575GHz Chip Antenna, 15dB Gain, SMD, 50R Product overview: AP.10G.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10G.01 can be used for catalog matching and distributor lookup.

1.575GHz Chip Antenna, 15dB Gain, SMD, 50R Product overview: AP.10G.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10G.01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - AP.10G.01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.10G.01
Antenna Unit AP.10G.01
The AP.10G.01 one stage 14dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the 10mm x 10

The AP.10G.01 one stage 14dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the 10mm x 10

Supplier's Site Datasheet
Multi-Band Antennas - 2884356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884356
Multi-Band Antennas 2884356
AP.10G GPS/Galileo 1 Stage SMD Active Pa

AP.10G GPS/Galileo 1 Stage SMD Active Pa

Supplier's Site
RF Antennas - 931-1149-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1149-6-ND
RF Antennas 931-1149-6-ND
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1149-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1149-1-ND
RF Antennas 931-1149-1-ND
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1149-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1149-2-ND
RF Antennas 931-1149-2-ND
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - AP.10G.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.10G.01
RF Antennas AP.10G.01
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
AP.10G.01
Antennas AP.10G.01
Antennas GPS Act SMT Patch 10*10*4mm

Antennas GPS Act SMT Patch 10*10*4mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-AP.10G.01 AP.10G.01 2884356 931-1149-6-ND AP.10G.01 AP.10G.01
Product Name SMD 1.575GHz Rf Antenna Antenna Unit Multi-Band Antennas RF Antennas RF Antennas Antennas
Applications RF Testing Multi-band GPS; GPS GPS
Polarization Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 to ? MHz 1575.0 MHz
Gain -10 dB 8 dB -10 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2024090 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details