Taoglas RF Antennas A.40.A.301111

Description
1.6GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 27dB SMA Male Panel Mount
Request a Quote Datasheet
Description
1.6GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 27dB SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1270-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1270-ND
RF Antennas 931-1270-ND
1.6GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 27dB SMA Male Panel Mount

1.6GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 27dB SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - A.40.A.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
A.40.A.301111
Antenna Unit A.40.A.301111
The A.40 Hercules is a high performance thread mount GPS-GLONASS antenna designed for external use on vehicles and outdoor assets. Designed for heavy duty work with one piece C&C machined nickel plated steel base and threads, there are also convenient side slots for running cables laterally. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29mm high it complies with the latest EU directives for height restrictions, whilst also enabling covert operation with a diameter of only 49mm. The antenna is completely waterproof with an IP67 rating, plus an additional IP69K rating for waterproof resistance against high pressure water jets used in cleaning. An advanced front end SAW circuit noise filtering design is used to reduce potential interference common in such applications from other nearby high power radio transmitters. Cable lengths, types and connectors are fully customizable.

The A.40 Hercules is a high performance thread mount GPS-GLONASS antenna designed for external use on vehicles and outdoor assets. Designed for heavy duty work with one piece C&C machined nickel plated steel base and threads, there are also convenient side slots for running cables laterally. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29mm high it complies with the latest EU directives for height restrictions, whilst also enabling covert operation with a diameter of only 49mm. The antenna is completely waterproof with an IP67 rating, plus an additional IP69K rating for waterproof resistance against high pressure water jets used in cleaning. An advanced front end SAW circuit noise filtering design is used to reduce potential interference common in such applications from other nearby high power radio transmitters. Cable lengths, types and connectors are fully customizable.

Supplier's Site Datasheet
1.6GHZ Rf Antenna - 875-A.40.A.301111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Rf Antenna
875-A.40.A.301111
1.6GHZ Rf Antenna 875-A.40.A.301111
RF ANT 1.6GHZ DOME SMA MALE PAN Product overview: A.40.A.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A.40.A.301111 can be used for catalog matching and distributor lookup.

RF ANT 1.6GHZ DOME SMA MALE PAN Product overview: A.40.A.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A.40.A.301111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A.40.A.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A.40.A.301111
RF Antennas A.40.A.301111
1.6GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 27dB SMA Male Panel Mount

1.6GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz 27dB SMA Male Panel Mount

Buy Now
Sheung Wan, Hong Kong
Antennas GPS/GLO Screw Mnt RG174 SMA(M)

Antennas GPS/GLO Screw Mnt RG174 SMA(M)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1270-ND A.40.A.301111 875-A.40.A.301111 A.40.A.301111 A.40.A.301111
Product Name RF Antennas Antenna Unit 1.6GHZ Rf Antenna RF Antennas Antennas
Applications GPS; GLONASS, GPS RF Testing GLONASS, GPS
Primary Frequency Range 1600.0 MHz 1574.0 to 1606.0 MHz 1574.0 to 1606.0 MHz
Gain 27 dB 27 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
4G 12dBi Outdoor Patch Panel Antenna with N Female St. Connector - ET-LT12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
WiFi Antennas - 2024089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details