PCTEL, Inc. Antenna Unit BMLPVMB/LTE

Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. Dual band versions (MLPVDB series) are also available. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications.
Request a Quote Datasheet
Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. Dual band versions (MLPVDB series) are also available. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMLPVMB/LTE - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMLPVMB/LTE
Antenna Unit BMLPVMB/LTE
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. Dual band versions (MLPVDB series) are also available. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications.

The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. Dual band versions (MLPVDB series) are also available. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications.

Supplier's Site Datasheet
RF Antennas - BMLPVMB/LTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMLPVMB/LTE
RF Antennas BMLPVMB/LTE
780MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LTE, Wi-Fi Dome RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi, 3dBi Connector Mount

780MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LTE, Wi-Fi Dome RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi, 3dBi Connector Mount

Buy Now Datasheet
Omni Antenna, 698Mhz-2.7Ghz, 3Dbi; Antenna Type Pctel - 52AH3636 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, 698Mhz-2.7Ghz, 3Dbi; Antenna Type Pctel
52AH3636
Omni Antenna, 698Mhz-2.7Ghz, 3Dbi; Antenna Type Pctel 52AH3636
OMNI ANTENNA, 698MHZ-2.7GHZ, 3DBI; Antenna Type:Omni-directiona l; Frequency Min:698MHz; Frequency Max:2.7GHz; Antenna Mounting:Thread Mount; Gain:3dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes

OMNI ANTENNA, 698MHZ-2.7GHZ, 3DBI; Antenna Type:Omni-directional; Frequency Min:698MHz; Frequency Max:2.7GHz; Antenna Mounting:Thread Mount; Gain:3dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number BMLPVMB/LTE BMLPVMB/LTE 52AH3636
Product Name Antenna Unit RF Antennas Omni Antenna, 698Mhz-2.7Ghz, 3Dbi; Antenna Type Pctel
Polarization Vertical Vertical
Primary Frequency Range 380.0 to 5800.0 MHz 698.0 to 2700.0 MHz
VSWR 2 :1 2 :1
Technology Type Whip Dome
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00048 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Multi-Band Antennas - 2389552 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1700.0 to ? MHz
Gain 4 dB
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details