PCTEL, Inc. Antenna Unit BMLPVMBLTENGP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMLPVMBLTENGP - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMLPVMBLTENGP
Antenna Unit BMLPVMBLTENGP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - BMLPVMBLTENGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMLPVMBLTENGP
RF Antennas BMLPVMBLTENGP
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi, 3dBi Connector Mount, NMO, Stud, Through Hole

829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi, 3dBi Connector Mount, NMO, Stud, Through Hole

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMLPVMBLTENGP BMLPVMBLTENGP
Product Name Antenna Unit RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers