Lantronix, Inc. Antenna Unit A02X0

Description
L Shape Antenna with connector; Type: Rubber; Material: Copper/ABS; Connector SMA male type; Color: Black; Length: 25 mm.
Request a Quote Datasheet
Description
L Shape Antenna with connector; Type: Rubber; Material: Copper/ABS; Connector SMA male type; Color: Black; Length: 25 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - A02X0 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
A02X0
Antenna Unit A02X0
L Shape Antenna with connector; Type: Rubber; Material: Copper/ABS; Connector SMA male type; Color: Black; Length: 25 mm.

L Shape Antenna with connector; Type: Rubber; Material: Copper/ABS; Connector SMA male type; Color: Black; Length: 25 mm.

Supplier's Site Datasheet
RF Antennas - A02X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A02X0
RF Antennas A02X0
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A02X0 A02X0
Product Name Antenna Unit RF Antennas
Primary Frequency Range 900.0 to 1800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers