Taoglas Antenna Unit AA.175.301111

Description
The Taoglas MagmaX2 AA.175, with Taoglas Sure Technology, is an embedded, active stacked patch, GPS antenna supporting both L1 and L2 bands. It is a high performance, economical solution for the highest accuracy centimeter-level tracking applications. This compact antenna exhibits excellent radiation patterns on both L1 and L2 bands and with a low noise figure to preserve signal quality helps minimize time to first fix. It also features excellent out-of-band rejection to prevent out-of-band signals from overdriving or damaging its LNAs. The AA.175 features very tight Phase Centre Offset (PSO) at just +/-2cm at the L1 Band and +/-5cm at the L2. The precision of antenna phase center directly affects the accuracy of GNSS positioning systems and can ensure that the accuracy of the receiver really is cm level.
Request a Quote Datasheet
Description
The Taoglas MagmaX2 AA.175, with Taoglas Sure Technology, is an embedded, active stacked patch, GPS antenna supporting both L1 and L2 bands. It is a high performance, economical solution for the highest accuracy centimeter-level tracking applications. This compact antenna exhibits excellent radiation patterns on both L1 and L2 bands and with a low noise figure to preserve signal quality helps minimize time to first fix. It also features excellent out-of-band rejection to prevent out-of-band signals from overdriving or damaging its LNAs. The AA.175 features very tight Phase Centre Offset (PSO) at just +/-2cm at the L1 Band and +/-5cm at the L2. The precision of antenna phase center directly affects the accuracy of GNSS positioning systems and can ensure that the accuracy of the receiver really is cm level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
AA.175.301111
Antenna Unit AA.175.301111
The Taoglas MagmaX2 AA.175, with Taoglas Sure Technology, is an embedded, active stacked patch, GPS antenna supporting both L1 and L2 bands. It is a high performance, economical solution for the highest accuracy centimeter-level tracking applications. This compact antenna exhibits excellent radiation patterns on both L1 and L2 bands and with a low noise figure to preserve signal quality helps minimize time to first fix. It also features excellent out-of-band rejection to prevent out-of-band signals from overdriving or damaging its LNAs. The AA.175 features very tight Phase Centre Offset (PSO) at just +/-2cm at the L1 Band and +/-5cm at the L2. The precision of antenna phase center directly affects the accuracy of GNSS positioning systems and can ensure that the accuracy of the receiver really is cm level.

The Taoglas MagmaX2 AA.175, with Taoglas Sure Technology, is an embedded, active stacked patch, GPS antenna supporting both L1 and L2 bands. It is a high performance, economical solution for the highest accuracy centimeter-level tracking applications.

This compact antenna exhibits excellent radiation patterns on both L1 and L2 bands and with a low noise figure to preserve signal quality helps minimize time to first fix. It also features excellent out-of-band rejection to prevent out-of-band signals from overdriving or damaging its LNAs.

The AA.175 features very tight Phase Centre Offset (PSO) at just +/-2cm at the L1 Band and +/-5cm at the L2. The precision of antenna phase center directly affects the accuracy of GNSS positioning systems and can ensure that the accuracy of the receiver really is cm level.

Supplier's Site Datasheet
RF Antennas - 931-AA.175.301111-ND - DigiKey
Thief River Falls, MN, United States
1.2276GHz, 1.575GHz, 1.602GHz GLONASS, GNSS, GPS Module RF Antenna 1.2257GHz ~ 1.2277GHz , 1.574GHz ~ 1.576GHz , 1.597GHz ~ 1.607GHz 3.78dBi, 2.22dBi, 2.05dBi SMA Male Surface Mount

1.2276GHz, 1.575GHz, 1.602GHz GLONASS, GNSS, GPS Module RF Antenna 1.2257GHz ~ 1.2277GHz , 1.574GHz ~ 1.576GHz , 1.597GHz ~ 1.607GHz 3.78dBi, 2.22dBi, 2.05dBi SMA Male Surface Mount

Buy Now Datasheet
Multi-Band Antennas - 2837991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2837991
Multi-Band Antennas 2837991
AA.175 - Magma X GPS L1/L2 GLONASS Magn

AA.175 - Magma X GPS L1/L2 GLONASS Magn

Supplier's Site
Patch Antenna, 1.602Ghz, 2.05Dbi Rohs Compliant Taoglas - 28AK5361 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, 2.05Dbi Rohs Compliant Taoglas
28AK5361
Patch Antenna, 1.602Ghz, 2.05Dbi Rohs Compliant Taoglas 28AK5361
PATCH ANTENNA, 1.602GHZ, 2.05DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.602GHZ, 2.05DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas Magma X2 GPS L1/L2 3000mm RG-174

Antennas Magma X2 GPS L1/L2 3000mm RG-174

Buy Now Datasheet
RF Antennas - AA.175.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.175.301111
RF Antennas AA.175.301111
1.2276GHz, 1.575GHz, 1.602GHz GLONASS, GNSS, GPS Module RF Antenna 1.2257GHz ~ 1.2277GHz , 1.574GHz ~ 1.576GHz , 1.597GHz ~ 1.607GHz 3.78dBi, 2.22dBi, 2.05dBi SMA Male Surface Mount

1.2276GHz, 1.575GHz, 1.602GHz GLONASS, GNSS, GPS Module RF Antenna 1.2257GHz ~ 1.2277GHz , 1.574GHz ~ 1.576GHz , 1.597GHz ~ 1.607GHz 3.78dBi, 2.22dBi, 2.05dBi SMA Male Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AA.175.301111 931-AA.175.301111-ND 2837991 28AK5361 AA.175.301111 AA.175.301111
Product Name Antenna Unit RF Antennas Multi-Band Antennas Patch Antenna, 1.602Ghz, 2.05Dbi Rohs Compliant Taoglas Antennas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1602.0 MHz 1227.6 to 1602.0 MHz 1570.0 to ? MHz
Gain 3.78 dB 2.05 to 3.78 dB 3.8 dB
VSWR 2 :1 2 :1
Technology Type External Module Module
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
865MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8653R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details