Taoglas RF Antennas AA.108.301111

Description
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1135-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1135-ND
RF Antennas 931-1135-ND
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Adhesive

Buy Now Datasheet
Antenna Unit - AA.108.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.108.301111
Antenna Unit AA.108.301111
Our AA.108 Titan adhesive mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is ideal for telematics and M2M applications for commercial vehicle installations for fleet management etc.

Our AA.108 Titan adhesive mount external antenna is ideal for robust, covert installations where durability and small size is paramount. It is ideal for telematics and M2M applications for commercial vehicle installations for fleet management etc.

Supplier's Site Datasheet
1.575GHz Rf Antenna - 875-AA.108.301111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz Rf Antenna
875-AA.108.301111
1.575GHz Rf Antenna 875-AA.108.301111
1.575GHz Chip Antenna, 31dB Gain, SMA, Adhesive Mount Product overview: AA.108.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.108.301111 can be used for catalog matching and distributor lookup.

1.575GHz Chip Antenna, 31dB Gain, SMA, Adhesive Mount Product overview: AA.108.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.108.301111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Patch Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas - 72AC4916 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas
72AC4916
Patch Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas 72AC4916
PATCH ANTENNA, 1.57542GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:1.92; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

PATCH ANTENNA, 1.57542GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:1.92; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - AA.108.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.108.301111
RF Antennas AA.108.301111
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS Adhesive Mnt RG174 SMA(M)

Antennas GPS Adhesive Mnt RG174 SMA(M)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1135-ND AA.108.301111 875-AA.108.301111 72AC4916 AA.108.301111 AA.108.301111
Product Name RF Antennas Antenna Unit 1.575GHz Rf Antenna Patch Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas RF Antennas Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1570.4 to 1580.4 MHz ? to 1575.4 MHz
Gain 2 dB 2 dB 2 dB
VSWR 1.92 :1 1.92 :1 1.92 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
Multi-Band Antennas - 1408041 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details