PCTEL, Inc. Antenna Unit AGPS26GMMSMA

Description
The AGPS26GMMSMA glass mount global positioning system(GPS) antenna utilizes an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band installations. The assembly is permanently encased in a compact, UV-stable radome, making it ideal for concealed vehicle tracking applications.
Request a Quote Datasheet
Description
The AGPS26GMMSMA glass mount global positioning system(GPS) antenna utilizes an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band installations. The assembly is permanently encased in a compact, UV-stable radome, making it ideal for concealed vehicle tracking applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AGPS26GMMSMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AGPS26GMMSMA
Antenna Unit AGPS26GMMSMA
The AGPS26GMMSMA glass mount global positioning system(GPS) antenna utilizes an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band installations. The assembly is permanently encased in a compact, UV-stable radome, making it ideal for concealed vehicle tracking applications.

The AGPS26GMMSMA glass mount global positioning system(GPS) antenna utilizes an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band installations. The assembly is permanently encased in a compact, UV-stable radome, making it ideal for concealed vehicle tracking applications.

Supplier's Site Datasheet
RF Antennas - AGPS26GMMSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AGPS26GMMSMA
RF Antennas AGPS26GMMSMA
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBic SMA Male Glass

1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBic SMA Male Glass

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number AGPS26GMMSMA AGPS26GMMSMA
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers