Abracon, LLC APAMP Module APAMP-127

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 38 mm Width: 34 mm Height: 12 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna High Gain, LNA gain of 31 dB Compact Size Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 38 mm Width: 34 mm Height: 12 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna High Gain, LNA gain of 31 dB Compact Size Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-127 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-127
APAMP Module APAMP-127
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 38 mm Width: 34 mm Height: 12 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna High Gain, LNA gain of 31 dB Compact Size Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1576.44
  • Bandwidth Range: 10
  • Length: 38 mm
  • Width: 34 mm
  • Height: 12 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: GPS Active Antenna High Gain, LNA gain of 31 dB Compact Size
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-127
Antenna Unit APAMP-127
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - APAMP-127 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-127
RF Antennas APAMP-127
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMB, Fakra Magnetic

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMB, Fakra Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-127
Antennas APAMP-127
Antennas 1575.42MHz BW 10MHz FAKRA-C mag Base

Antennas 1575.42MHz BW 10MHz FAKRA-C mag Base

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number APAMP-127 APAMP-127 APAMP-127 APAMP-127
Product Name APAMP Module Antenna Unit RF Antennas Antennas
Applications GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-86818FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 864.0 to 868.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details