Abracon, LLC APAMSJ Whip - Straight APAMSJ-137

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSJ Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 4850 ~ 5850 Bandwidth Range: 1000 Length: 44 mm Width: Ø 9.6 mm Gain Display: 5 Polarization: Linear Mounting: Connector Mount Features: 5.0GHz WiFiSMA Connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSJ Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 4850 ~ 5850 Bandwidth Range: 1000 Length: 44 mm Width: Ø 9.6 mm Gain Display: 5 Polarization: Linear Mounting: Connector Mount Features: 5.0GHz WiFiSMA Connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMSJ Whip - Straight - APAMSJ-137 - Abracon, LLC
Spicewood, TX, United States
APAMSJ Whip - Straight
APAMSJ-137
APAMSJ Whip - Straight APAMSJ-137
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMSJ Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 4850 ~ 5850 Bandwidth Range: 1000 Length: 44 mm Width: Ø 9.6 mm Gain Display: 5 Polarization: Linear Mounting: Connector Mount Features: 5.0GHz WiFiSMA Connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMSJ
  • Type: Whip - Straight
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 4850 ~ 5850
  • Bandwidth Range: 1000
  • Length: 44 mm
  • Width: Ø 9.6 mm
  • Gain Display: 5
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: 5.0GHz WiFiSMA Connector
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMSJ-137
Antenna Unit APAMSJ-137
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
WiFi Antennas - 2400882P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2400882P
WiFi Antennas 2400882P
RF ANT 5GHZ WHIP STR SMA MALE

RF ANT 5GHZ WHIP STR SMA MALE

Supplier's Site
WiFi Antennas - 2400882 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2400882
WiFi Antennas 2400882
RF ANT 5GHZ WHIP STR SMA MALE

RF ANT 5GHZ WHIP STR SMA MALE

Supplier's Site
WiFi Antennas - 2400881 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2400881
WiFi Antennas 2400881
RF ANT 5GHZ WHIP STR SMA MALE

RF ANT 5GHZ WHIP STR SMA MALE

Supplier's Site
RF Antennas - 535-13006-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-13006-ND
RF Antennas 535-13006-ND
5GHz WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 5dBi SMA Male Connector Mount

5GHz WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 5dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - APAMSJ-137 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMSJ-137
RF Antennas APAMSJ-137
5GHz WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 5dBi SMA Male Connector Mount

5GHz WLAN Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 5dBi SMA Male Connector Mount

Buy Now Datasheet
RF ANT 5GHZ WHIP STR SMA MALE - 5-APAMSJ-137 - Utmel Electronic Limited
Hong Kong, China
RF ANT 5GHZ WHIP STR SMA MALE
5-APAMSJ-137
RF ANT 5GHZ WHIP STR SMA MALE 5-APAMSJ-137
RF ANT 5GHZ WHIP STR SMA MALE

RF ANT 5GHZ WHIP STR SMA MALE

Supplier's Site
Sheung Wan, Hong Kong
Antennas
APAMSJ-137
Antennas APAMSJ-137
Antennas 5.0GHz WiFi BW 1GHz Gain 5dBi

Antennas 5.0GHz WiFi BW 1GHz Gain 5dBi

Buy Now Datasheet
Whip Antenna, 4.85Mhz 5.85Mhz, 5Dbi Rohs Compliant Abracon - 89AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 4.85Mhz 5.85Mhz, 5Dbi Rohs Compliant Abracon
89AH0812
Whip Antenna, 4.85Mhz 5.85Mhz, 5Dbi Rohs Compliant Abracon 89AH0812
WHIP ANTENNA, 4.85MHZ - 5.85MHZ, 5DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 4.85MHZ - 5.85MHZ, 5DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAMSJ-137 APAMSJ-137 2400882P 535-13006-ND APAMSJ-137 5-APAMSJ-137 APAMSJ-137 89AH0812
Product Name APAMSJ Whip - Straight Antenna Unit WiFi Antennas RF Antennas RF Antennas RF ANT 5GHZ WHIP STR SMA MALE Antennas Whip Antenna, 4.85Mhz 5.85Mhz, 5Dbi Rohs Compliant Abracon
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 4850.0 to 5850.0 MHz 4850.0 to ? MHz 5000.0 MHz 5000.0 MHz
Gain 5 dB 5 dB 5 dB 5 dB
Technology Type Patch; Whip External Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
865MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8655R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 5 dB
Form Factor / Mounting External; Portable
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 1367698 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors N type female
View Details