PCTEL, Inc. Antenna Unit BMLPVDB800/1900

Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.
Request a Quote Datasheet
Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMLPVDB800/1900 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMLPVDB800/1900
Antenna Unit BMLPVDB800/1900
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.

The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.

Supplier's Site Datasheet
RF Antennas - BMLPVDB800/1900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMLPVDB800/1900
RF Antennas BMLPVDB800/1900
883MHz, 1.85GHz Bluetooth, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 3dBi, 4dBi Connector Mount, NMO, Stud, Through Hole

883MHz, 1.85GHz Bluetooth, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 3dBi, 4dBi Connector Mount, NMO, Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMLPVDB800/1900 BMLPVDB800/1900
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 806.0 to 1990.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers