PCTEL, Inc. Antenna Unit ASPH7455

Description
The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.
Request a Quote Datasheet
Description
The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ASPH7455 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ASPH7455
Antenna Unit ASPH7455
The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.

The Mosaic® high performance collinear antennas provide exceptional coverage of VHF and UHF frequencies with 5 dB or 3 dB gain performance. They feature a black UV stabilized ABS base that resists chalking and provides long lasting operation. Patented DURA-FLEX® elastomer Spring eliminates duplex system noise caused by semi-conductive deposits found in traditional coil springs.

Supplier's Site Datasheet
RF Antennas - ASPH7455 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASPH7455
RF Antennas ASPH7455
220MHz Whip, Straight RF Antenna 210MHz ~ 230MHz 3dBi Magnetic

220MHz Whip, Straight RF Antenna 210MHz ~ 230MHz 3dBi Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ASPH7455 ASPH7455
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers