Abracon, LLC APAMP Module APAMP-122

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 48.6 mm Width: 39.2 mm Height: 15.2 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 48.6 mm Width: 39.2 mm Height: 15.2 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-122 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-122
APAMP Module APAMP-122
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 48.6 mm Width: 39.2 mm Height: 15.2 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1576.44
  • Bandwidth Range: 10
  • Length: 48.6 mm
  • Width: 39.2 mm
  • Height: 15.2 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: GPS Active Antenna LNA gain of 29 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - APAMP-122-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
APAMP-122-ND
RF Antennas APAMP-122-ND
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-122
Antenna Unit APAMP-122
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-122
Antennas APAMP-122
Antennas 1575.42MHz BW 10MHz SMA-J3,Male Mag Base

Antennas 1575.42MHz BW 10MHz SMA-J3,Male Mag Base

Buy Now Datasheet
RF Antennas - APAMP-122 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-122
RF Antennas APAMP-122
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-122 APAMP-122-ND APAMP-122 APAMP-122 APAMP-122
Product Name APAMP Module RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS/IRNSS L1/ L2/ L5 Dual Stacked Passive Ceramic Antenna (25x18x4mm) - ET-GPL125-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details