Abracon, LLC APAM Active Patch APAM1866YA18

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 18 mm Width: 18 mm Height: 7 mm Gain Display: 2.5 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Easy to Install LNA Gain of 28 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 18 mm Width: 18 mm Height: 7 mm Gain Display: 2.5 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Easy to Install LNA Gain of 28 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAM Active Patch - APAM1866YA18 - Abracon, LLC
Spicewood, TX, United States
APAM Active Patch
APAM1866YA18
APAM Active Patch APAM1866YA18
ESD Sensitive RoHS/RoHS II Compliant Series: APAM Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 18 mm Width: 18 mm Height: 7 mm Gain Display: 2.5 Polarization: RHCP Mounting: Connector Mount Features: GPS Active Patch antenna Easy to Install LNA Gain of 28 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAM
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 18 mm
  • Width: 18 mm
  • Height: 7 mm
  • Gain Display: 2.5
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: GPS Active Patch antenna Easy to Install LNA Gain of 28 dB
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAM1866YA18
Antenna Unit APAM1866YA18
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
1576.44MHz 3.3V Rf Antenna - 875-APAM1866YA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1576.44MHz 3.3V Rf Antenna
875-APAM1866YA18
1576.44MHz 3.3V Rf Antenna 875-APAM1866YA18
GPS Receiver 1.3dB NF 1576.44MHz 3.3V Product overview: APAM1866YA18 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1576.44MHz, 3.3V. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1576.44MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAM1866YA18 can be used for catalog matching and distributor lookup.

GPS Receiver 1.3dB NF 1576.44MHz 3.3V Product overview: APAM1866YA18 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1576.44MHz, 3.3V. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1576.44MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAM1866YA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - APAM1866YA18
APAM1866YA18
RF Antennas - APAM1866YA18 APAM1866YA18
Manufacturer: Abracon LLC Win Source Part Number: 768441-APAM1866YA18 Packaging: Tray Features: LNA Termination: Cable (205mm) - IPEX Applications: GPS Mounting: SMD Frequency Range: 1.573GHz ~ 1.578GHz Frequency Group: UHF (1 GHz ~ 2 GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Ceramic Patch Number of Bands: 1 VSWR: 1.5 Gain: 2dBic Family Name: APAM1866YA18 Categories: RF/IF and RFID Height (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): MAX2769BETI/V+TCCH; J-N3-B3E5-LY; MAX2769ETI+; STA8090EXGATR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Abracon LLC
Win Source Part Number: 768441-APAM1866YA18
Packaging: Tray
Features: LNA
Termination: Cable (205mm) - IPEX
Applications: GPS
Mounting: SMD
Frequency Range: 1.573GHz ~ 1.578GHz
Frequency Group: UHF (1 GHz ~ 2 GHz)
Frequency (Center/Band): 1.575GHz
Antenna Type: Ceramic Patch
Number of Bands: 1
VSWR: 1.5
Gain: 2dBic
Family Name: APAM1866YA18
Categories: RF/IF and RFID
Height (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): MAX2769BETI/V+TCCH; J-N3-B3E5-LY; MAX2769ETI+; STA8090EXGATR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Antennas - 535-12616-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12616-ND
RF Antennas 535-12616-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - APAM1866YA18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAM1866YA18
RF Antennas APAM1866YA18
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.578GHz 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Patch Antenna, Rhc, 1.57542Ghz, 2.5Dbi; Antenna Type Abracon - 31AC2812 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, Rhc, 1.57542Ghz, 2.5Dbi; Antenna Type Abracon
31AC2812
Patch Antenna, Rhc, 1.57542Ghz, 2.5Dbi; Antenna Type Abracon 31AC2812
PATCH ANTENNA, RHC, 1.57542GHZ, 2.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:2.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

PATCH ANTENNA, RHC, 1.57542GHZ, 2.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:2.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Antenna, Patch, 1.57542Ghz, 2.5Dbi Rohs Compliant Abracon - 73AJ1124 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Patch, 1.57542Ghz, 2.5Dbi Rohs Compliant Abracon
73AJ1124
Antenna, Patch, 1.57542Ghz, 2.5Dbi Rohs Compliant Abracon 73AJ1124
ANTENNA, PATCH, 1.57542GHZ, 2.5DBI ROHS COMPLIANT: YES

ANTENNA, PATCH, 1.57542GHZ, 2.5DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas 1575.42MHz BW 5MHz VSWR 1.5 50 Ohm

Antennas 1575.42MHz BW 5MHz VSWR 1.5 50 Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAM1866YA18 APAM1866YA18 875-APAM1866YA18 APAM1866YA18 535-12616-ND APAM1866YA18 31AC2812 73AJ1124 APAM1866YA18
Product Name APAM Active Patch Antenna Unit 1576.44MHz 3.3V Rf Antenna RF Antennas - APAM1866YA18 RF Antennas RF Antennas Patch Antenna, Rhc, 1.57542Ghz, 2.5Dbi; Antenna Type Abracon Antenna, Patch, 1.57542Ghz, 2.5Dbi Rohs Compliant Abracon Antennas
Applications GPS RF Testing GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz 1575.0 MHz ? to 1575.4 MHz
Gain 2.5 dB 2.5 dB 2 dB 2.5 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2691936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers