Taoglas Antenna Unit AP.10H.01

Description
The AP.10H.01 two stage 25dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the 10mm x 10
Request a Quote Datasheet
Description
The AP.10H.01 two stage 25dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the 10mm x 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AP.10H.01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.10H.01
Antenna Unit AP.10H.01
The AP.10H.01 two stage 25dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the 10mm x 10

The AP.10H.01 two stage 25dB active GPS patch antenna is the smallest SMT GPS high performance embedded antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process control the 10mm x 10

Supplier's Site Datasheet
RF Antennas - 931-1150-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1150-2-ND
RF Antennas 931-1150-2-ND
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1150-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1150-6-ND
RF Antennas 931-1150-6-ND
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1150-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1150-1-ND
RF Antennas 931-1150-1-ND
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now Datasheet
SMD 1.575GHz Rf Antenna - 875-AP.10H.01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHz Rf Antenna
875-AP.10H.01
SMD 1.575GHz Rf Antenna 875-AP.10H.01
GPS Ceramic Chip Antenna, 1.575GHz, 25dB Gain, SMD Product overview: AP.10H.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10H.01 can be used for catalog matching and distributor lookup.

GPS Ceramic Chip Antenna, 1.575GHz, 25dB Gain, SMD Product overview: AP.10H.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10H.01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
AP.10H.01
Antennas AP.10H.01
Antennas GPS Act SMT Patch 10*10*4mm

Antennas GPS Act SMT Patch 10*10*4mm

Buy Now Datasheet
RF Antennas - AP.10H.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.10H.01
RF Antennas AP.10H.01
1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -10dBic Solder Surface Mount

Buy Now
Patch Antenna, 1.57542 Ghz, -10Dbi; Antenna Type Taoglas - 72AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542 Ghz, -10Dbi; Antenna Type Taoglas
72AC4941
Patch Antenna, 1.57542 Ghz, -10Dbi; Antenna Type Taoglas 72AC4941
PATCH ANTENNA, 1.57542 GHZ, -10DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:PCB; Gain:-10dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

PATCH ANTENNA, 1.57542 GHZ, -10DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:PCB; Gain:-10dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AP.10H.01 931-1150-2-ND 875-AP.10H.01 AP.10H.01 AP.10H.01 72AC4941
Product Name Antenna Unit RF Antennas SMD 1.575GHz Rf Antenna Antennas RF Antennas Patch Antenna, 1.57542 Ghz, -10Dbi; Antenna Type Taoglas
Polarization Right Hand Circular Circular; Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 MHz ? to 1575.4 MHz
Gain -10 dB -10 dB -10 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details