Abracon, LLC ACAG Chip ACAG0301-15752450-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM, GPS Frequency Range: 1575 | 2450 Bandwidth Range: 20 | 100 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 1.21 | 3.18 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 1575 MHz and 2450 MHz for GPS, WiFi and ISM applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM, GPS Frequency Range: 1575 | 2450 Bandwidth Range: 20 | 100 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 1.21 | 3.18 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 1575 MHz and 2450 MHz for GPS, WiFi and ISM applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAG Chip - ACAG0301-15752450-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAG Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM, GPS Frequency Range: 1575 | 2450 Bandwidth Range: 20 | 100 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 1.21 | 3.18 Polarization: Linear Mounting: Surface Mount Features: Ceramic chip antenna at 1575 MHz and 2450 MHz for GPS, WiFi and ISM applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAG
  • Type: Chip
  • Protocol: WIFI/Bluetooth/ZigBee, ISM, GPS
  • Frequency Range: 1575 | 2450
  • Bandwidth Range: 20 | 100
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.2 mm
  • Gain Display: 1.21 | 3.18
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Ceramic chip antenna at 1575 MHz and 2450 MHz for GPS, WiFi and ISM applications
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-14485-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14485-1-ND
RF Antennas 535-14485-1-ND
1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14485-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14485-6-ND
RF Antennas 535-14485-6-ND
1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14485-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14485-2-ND
RF Antennas 535-14485-2-ND
1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACAG0301-15752450-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, ISM, Wi-Fi Chip RF Antenna 1.565GHz ~ 1.585GHz, 2.4GHz ~ 2.5GHz 1.21dBi, 3.18dBi Solder Surface Mount

Buy Now Datasheet
RF ANT 1.575GHZ/2.4GHZ CHIP SLD - 5-ACAG0301-15752450-T - Utmel Electronic Limited
Hong Kong, China
RF ANT 1.575GHZ/2.4GHZ CHIP SLD
5-ACAG0301-15752450-T
RF ANT 1.575GHZ/2.4GHZ CHIP SLD 5-ACAG0301-15752450-T
RF ANT 1.575GHZ/2.4GHZ CHIP SLD

RF ANT 1.575GHZ/2.4GHZ CHIP SLD

Supplier's Site
Antennas 1575-2450MHz 50 OHM -40C +85C WiFi GPS

Antennas 1575-2450MHz 50 OHM -40C +85C WiFi GPS

Buy Now Datasheet
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon - 65AC5561 - Newark, An Avnet Company
Chicago, IL, United States
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon
65AC5561
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon 65AC5561
MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon - 65AC5562 - Newark, An Avnet Company
Chicago, IL, United States
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon
65AC5562
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon 65AC5562
MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon - 58AC1806 - Newark, An Avnet Company
Chicago, IL, United States
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon
58AC1806
Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon 58AC1806
MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Centre Frequency 1:1.575GHz; Centre Frequency 2:2.45GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Centre Frequency 1:1.575GHz; Centre Frequency 2:2.45GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAG0301-15752450-T ACAG0301-15752450-T 535-14485-1-ND ACAG0301-15752450-T 5-ACAG0301-15752450-T ACAG0301-15752450-T 65AC5561
Product Name ACAG Chip Antenna Unit RF Antennas RF Antennas RF ANT 1.575GHZ/2.4GHZ CHIP SLD Antennas Multiband Chip Antenna, 1.575Ghz/2.45Ghz; Antenna Case Size Abracon
Applications GPS Modem or Wireless Network; GPS; Bluetooth, GPS, ISM, Wi-Fi Bluetooth, GPS, ISM, Wi-Fi RF Testing; Bluetooth, GPS, ISM, Wi-Fi
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 1565.0 to 2500.0 MHz 1575.0 to 2400.0 MHz 1575.0 to 2400.0 MHz
Gain 1.21 to 3.18 dB 1.21 to 3.18 dB 1.21 to 3.18 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 228164 - RS Components, Ltd.
Specs
Applications Basestation
Gain 2 dB
Form Factor / Mounting Internal
View Details
RF Antennas - 2115-NN01-104CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers