PCTEL, Inc. Antenna Unit BMAXC24503

Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.
Request a Quote Datasheet
Description
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMAXC24503 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMAXC24503
Antenna Unit BMAXC24503
The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.

The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed coil rod, and can be ordered in all black finish. This series offers models for many types of wireless applications, including WiFi and WiMAX mobility, VHF and UHF land mobile radio, 700 Public Safety, 800 MHz and 900 MHz digital radio and AMPS/PCS voice/data support. Black color.

Supplier's Site Datasheet
RF Antennas - BMAXC24503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMAXC24503
RF Antennas BMAXC24503
2.55GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.2GHz ~ 2.9GHz 3dBi NMO Mount

2.55GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.2GHz ~ 2.9GHz 3dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMAXC24503 BMAXC24503
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 2200.0 to 2900.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details