PCTEL, Inc. Antenna Unit BMYD690M

Description
The BMYD690M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 690-746 MHz range. The BMYD690M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690M is available with a variety of connector and cable options.
Request a Quote Datasheet
Description
The BMYD690M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 690-746 MHz range. The BMYD690M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690M is available with a variety of connector and cable options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD690M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD690M
Antenna Unit BMYD690M
The BMYD690M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 690-746 MHz range. The BMYD690M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690M is available with a variety of connector and cable options.

The BMYD690M has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 12 dBd gain and operates in the 690-746 MHz range. The BMYD690M is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization. The BMYD690M is available with a variety of connector and cable options.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number BMYD690M
Product Name Antenna Unit
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers