Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 2.7-V TO 23-V, 5.5-A IDEAL DIODE | |
| 3-V TO 65-V, AUTOMOTIVE IDEAL DI | |
| 3.2-V TO 65-V INDUSTRIAL RPP CON | |
| 3.2-V TO 65-V, 80-UA IQ AUTOMOTI | |
| AUTOMOTIVE 1.5-V TO 5.5-V, 1.5-A | |
| AUTOMOTIVE 3.2-V TO 65-V REVERSE | |
| AUTOMOTIVE IDEAL DIODE CONTROLLE | |
| AUTOMOTIVE REVERSE POLARITY PROT | |
| AUTOMOTIVE, LOW IQ IDEAL DIODE C | |
| AUTOMOTIVE, TVS LESS LOW IQ REVE | |
| BRIDGE RECT 1P 600V 15A GSIB-5S | |
| BRIDGE RECT 1P 600V 1A LMBS-1 | |
| BRIDGE RECT 1P 600V 25A GSIB-5S | |
| BRIDGE RECT 1P 600V 3.5A GSIB-5S | |
| BRIDGE RECT 1P 800V 1A LMBS-1 | |
| BRIDGE RECT 1PHASE 1KV 1A LMBS-1 | |
| BRIDGE RECT 60V 1A LMBS-1 | |
| Circuit Protection - TVS | |
| DIODE ARR SCHOT 300V 10A TO220AB | |
| DIODE ARR SCHOT 300V 15A TO247AD | |
| DIODE ARR SCHOT 300V 16A TO220AB | |
| DIODE ARR SCHOT 300V 30A TO247AD | |
| DIODE ARR SCHOTT 300V 6A TO263AB | |
| DIODE ARR SCHOTT 600V 4A TO220AB | |
| DIODE ARR SCHOTT 600V 6A TO220AB | |
| DIODE ARR SCHOTT 600V 8A TO220AB | |
| DIODE ARR SIC 1200V 10A TO247AD | |
| DIODE ARR SIC 1200V 15A TO247AD | |
| DIODE ARRAY GP 150V 10A TO220AB | |
| DIODE ARRAY GP 150V 10A TO252 | |
| DIODE ARRAY GP 150V 15A TO220AB | |
| DIODE ARRAY GP 150V 15A TO263AB | |
| DIODE ARRAY GP 150V 20A TO220AB | |
| DIODE ARRAY GP 150V 20A TO263AB | |
| DIODE ARRAY GP 150V 5A TO220AB | |
| DIODE ARRAY GP 150V 5A TO252 | |
| DIODE ARRAY GP 200V 10A TO220AB | |
| DIODE ARRAY GP 200V 10A TO252 | |
| DIODE ARRAY GP 200V 15A TO220AB | |
| DIODE ARRAY GP 200V 20A TO220AB | |
| DIODE ARRAY GP 200V 20A TO263AB | |
| DIODE ARRAY GP 200V 5A TO220AB | |
| DIODE ARRAY GP 200V 5A TO252 | |
| DIODE ARRAY GP 300V 10A TO263AB | |
| DIODE ARRAY GP 300V 6A TO220AB | |
| DIODE ARRAY GP 40V 100MA SC59 | |
| DIODE ARRAY GP 40V 100MA SC70-3 | |
| DIODE ARRAY GP 80V 100MA SC70-3 | |
| DIODE BRIDGE | |
| DIODE GEN PURP 1.2KV 1022A W4 | |
| DIODE GEN PURP 1.2KV 358A W1 | |
| DIODE GEN PURP 1.2KV 759A W2 | |
| DIODE GEN PURP 1.4KV 437A W1 | |
| DIODE GEN PURP 1.4KV 859A W4 | |
| DIODE GEN PURP 1.6KV 1022A W4 | |
| DIODE GEN PURP 1.6KV 759A W2 | |
| DIODE GEN PURP 1.8KV 358A W1 | |
| DIODE GEN PURP 100V 200MA SOD80 | |
| DIODE GEN PURP 1KV 2A DO15 | |
| DIODE GEN PURP 2.5KV 1494A W5 | |
| DIODE GEN PURP 2.5KV 955A W4 | |
| DIODE GEN PURP 2KV 790A W2 | |
| DIODE GEN PURP 2KV 914A W4 | |
| DIODE GEN PURP 2KV 955A W4 | |
| DIODE GEN PURP 300V 10A TO220AC | |
| DIODE GEN PURP 300V 16A TO220AC | |
| DIODE GEN PURP 300V 30A TO220AC | |
| DIODE GEN PURP 300V 6A TO220AC | |
| DIODE GEN PURP 35V 300MA SOD80 | |
| DIODE GEN PURP 4.5KV 1104A W5 | |
| DIODE GEN PURP 4.5KV 1565A W43 | |
| DIODE GEN PURP 4.5KV 1583A W43 | |
| DIODE GEN PURP 4.5KV 659A W4 | |
| DIODE GEN PURP 40V 100MA SC59 | |
| DIODE GEN PURP 40V 100MA SC70-3 | |
| DIODE GEN PURP 50V 150MA SOD80 | |
| DIODE GEN PURP 50V 1A SMA | |
| DIODE GEN PURP 50V 300MA SOD80 | |
| DIODE GEN PURP 50V 600MA SOD80 | |
| DIODE GEN PURP 530V 3A 8SO | |
| DIODE GEN PURP 600V 10A TO220AC | |
| DIODE GEN PURP 600V 15A TO220AC | |
| DIODE GEN PURP 600V 20A TO220AC | |
| DIODE GEN PURP 600V 3A TO220AC | |
| DIODE GEN PURP 600V 3A TO263AB | |
| DIODE GEN PURP 600V 4A TO220AC | |
| DIODE GEN PURP 600V 4A TO263AB | |
| DIODE GEN PURP 600V 5A TO220AC | |
| DIODE GEN PURP 600V 6A TO220AC | |
| DIODE GEN PURP 600V 6A TO263AB | |
| DIODE GEN PURP 600V 8A F5 | |
| DIODE GEN PURP 600V 8A TO220AC | |
| DIODE GEN PURP 600V 8A TO263AB | |
| DIODE GEN PURP 75V 150MA SOD80 | |
| DIODE GEN PURP 75V 300MA SOD80 | |
| DIODE GEN PURP 80V 100MA SC70-3 | |
| DIODE GEN PURP 80V 437A W1 | |
| DIODE GP 1.2KV 600A POW-R-BLOK | |
| DIODE GP 1.4KV 600A POW-R-BLOK | |
| DIODE GP 1.6KV 600A POW-R-BLOK | |
| DIODE GP 1.8KV 600A POW-R-BLOK | |
| DIODE GP 100V 150MA SOD80 | |
| DIODE GP 100V 300MA SOD80 | |
| DIODE GP 2.2KV 600A POW-R-BLOK | |
| DIODE GP 2.4KV 600A POW-R-BLOK | |
| DIODE GP 25V 150MA SOD80 | |
| DIODE GP 2KV 600A POW-R-BLOK | |
| DIODE GP 50V 300MA SOD80 | |
| DIODE GP 50V 600MA SOD80 | |
| DIODE GP 600V 10A TO220FP | |
| DIODE GP 600V 8A TO220 FULL PACK | |
| DIODE GP 75V 150MA MINI MELF | |
| DIODE GP 75V 150MA SOD80 | |
| DIODE GP 800V 600A POW-R-BLOK | |
| DIODE MOD GP 1000V 600A POWRBLOK | |
| DIODE MOD GP 1200V 600A POWRBLOK | |
| DIODE MOD GP 1400V 600A POWRBLOK | |
| DIODE MOD GP 1600V 600A POWRBLOK | |
| DIODE MOD GP 1800V 600A POWRBLOK | |
| DIODE MOD GP 2000V 600A POWRBLOK | |
| DIODE MOD GP 2200V 600A POWRBLOK | |
| DIODE MOD GP 2400V 600A POWRBLOK | |
| DIODE MOD GP 2600V 600A POWRBLOK | |
| DIODE MOD GP 800V 600A POWRBLOK | |
| DIODE MODULE GP 660A POWRBLOK | |
| DIODE SCHOT 100V 100MA SOD80 | |
| DIODE SCHOT 100V 150MA SOD80 | |
| DIODE SCHOT 20V 200MA SOD80 | |
| DIODE SCHOT 20V SOD80 QUADROMELF | |
| DIODE SCHOT 30V 200MA SOD80 | |
| DIODE SCHOT 30V SOD80 QUADROMELF | |
| DIODE SCHOT 40V 200MA SOD80 | |
| DIODE SCHOT 40V 30MA SOD80 | |
| DIODE SCHOT 40V SOD80 QUADROMELF | |
| DIODE SCHOT 50V 30MA SOD80 | |
| DIODE SCHOT 60V 30MA SOD80 | |
| DIODE SCHOTT 60V 15MA MINI MELF | |
| DIODE SCHOTTKY 15V 1A DO214BA | |
| DIODE SCHOTTKY 15V 3A DO214AB | |
| DIODE SCHOTTKY 20V SOT23-3 | |
| DIODE SCHOTTKY 40V 15MA SOD80C | |
| DIODE SCHOTTKY 45V 3A DO214AB | |
| DIODE SCHOTTKY 45V 8A DO214AB | |
| DIODE SCHOTTKY NON HERMETIC SMT | |
| DIODE SIC 1.2KV 17.5A TO220AC | |
| DIODE SIC 1.2KV 17.5A TO247AD | |
| DIODE SIC 1.2KV 18.1A TO252L | |
| DIODE SIC 1.2KV 24.5A TO220AC | |
| DIODE SIC 1.2KV 24.5A TO247AD | |
| DIODE SIC 1.2KV 24.5A TO252L | |
| DIODE SIC 1.2KV 54.5A TO220AC | |
| DIODE SIC 1.2KV 54.5A TO247AD | |
| DIODE SIC 1.2KV 54.5A TO263L | |
| DIODE SIL CARB 1.2KV 10A TO220AC | |
| DIODE SIL CARB 1.2KV 15A TO220AC | |
| DIODE SIL CARB 1.2KV 28A TO220AC | |
| DIODE SIL CARB 1.2KV 28A TO263L | |
| DIODE SIL CARB 1.2KV 33A TO252L | |
| DIODE SIL CARB 1.2KV 44A TO220AC | |
| DIODE SIL CARB 1.2KV 44A TO247AD | |
| DIODE SIL CARB 1.2KV 44A TO263L | |
| DIODE SIL CARB 1.2KV 5A TO220AC | |
| DIODE SIL CARB 650V 10A TO220AC | |
| DIODE SIL CARB 650V 18.5A TO263 | |
| DIODE SIL CARB 650V 38A TO220-2L | |
| DIODE SIL CARB 650V 45A TO220-2L | |
| DIODE SIL CARB 650V 4A TO220AC | |
| DIODE SIL CARB 650V 8A TO220AC | |
| DIODE SIL CARBIDE 650V 27A TO263 | |
| DIODE SIL CARBIDE 650V 38A TO263 | |
| DIODE SW DUAL SS CA 80V SOT-323 | |
| DIODE SW DUAL SS CC 80V SOT-323 | |
| DIODE SWITCHING 40V 0.15A 3PIN S | |
| DIODE | |
| ENHANCED LOW IQ IDEAL DIODE CONT | |
| IC OR CTRLR IDEAL DIODE SC70-6 | |
| IC OR CTRLR N+1 6SOT | |
| IC OR CTRLR N+1 8SOIC | |
| IC POWER MANAGEMENT | |
| IC POWER | |
|
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes -- LM74610QDGKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes -- LM74610QDGKTQ1
|
IC SMART DIODE CTLR 8VSSOP |
| Integrated Circuits (ICs) - Diodes - Bridge Rectifiers | |
| Integrated Circuits (ICs) - Diodes - Diodes - General Purpose | |
| Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) | |
| Integrated Circuits (ICs) - Diodes - Switching Diode | |
| Integrated Circuits (ICs) - Diodes - Zener Diodes | |
| LIGHTING SURGE PROTECT 120V SCRW | |
| LIGHTING SURGE PROTECT 240V SCRW | |
| LIGHTING SURGE PROTECT 277V SCRW | |
| LIGHTING SURGE PROTECT 480V SCRW | |
| LIMITER,SURFACE MOUNT MODULE,CS3 | |
| LOW IQ, IDEAL DIODE CONTROLLER | |
| LSP THERMALLY PROTECTED VARISTOR | |
| PROTOTYPE | |
| RECTIFIER DIODE, 0.15A | |
| RECTIFIER, SCHOTTKY, LOW VF, 5A | |
| SCHOTTKY SOD80 20V 0.35A 125C | |
| SCHOTTKY SOD80 30V 0.35A 125C | |
| SCHOTTKY SOD80 40V 0.015A 125C | |
| SCHOTTKY SOD80 40V 0.35A 125C | |
| SCHOTTKY SOD80 50V 0.015A 125C | |
| SI PIN NON HERMETIC EPSM SMT | |
| SI PIN NON HERMETIC PLASTIC SMT | |
| SMALL SGNL DIODE SOD80 100V 175C | |
| SMALL SIGNAL DIODE SOD-80 75V 0. | |
| THYRISTOR 100A 8SOIC | |
| THYRISTOR 250A POWERSO-10 | |
| THYRISTOR 30A 8SOIC | |
| THYRISTOR 400A 8-POWERVDFN | |
| THYRISTOR 45A 8SOIC | |
| THYRISTOR 60A 8SOIC | |
| TVS DEVICE MIXED RADIAL | |
| TVS DEVICE TVS DIODE 8SO | |
| TVS DIODE 0402 | |
| TVS DIODE 1005 | |
| TVS DIODE 100VWM 162VC DO204AR | |
| TVS DIODE 102VWM 165VC CASE-1 | |
| TVS DIODE 10VWM 17.85VC DO201 | |
| TVS DIODE 10VWM 17VC DO201 | |
| TVS DIODE 11VWM 18.2VC DO201 | |
| TVS DIODE 12VWM 19.5VC DO214AA | |
| TVS DIODE 12VWM 19.9VC DO201 | |
| TVS DIODE 12VWM 19VC 4FLIPCHIP | |
| TVS DIODE 12VWM 22VC DO202AA | |
| TVS DIODE 12VWM 24VC 8-SO | |
| TVS DIODE 12VWM 26.6VC 16SOIC | |
| TVS DIODE 12VWM 26.6VC SOT143-4 | |
| TVS DIODE 130VWM 209VC DO204AR | |
| TVS DIODE 13VWM 21.5VC DO201 | |
| TVS DIODE 14VWM 23.2VC DO201 | |
| TVS DIODE 14VWM 23.2VC DO202AA | |
| TVS DIODE 14VWM 23.5VC TO3 | |
| TVS DIODE 14VWM 25.8VC DO202AA | |
| TVS DIODE 150VWM 243VC DO202AA | |
| TVS DIODE 150VWM 268VC DO202AA | |
| TVS DIODE 154VWM 246VC CASE-1 | |
| TVS DIODE 15VWM 0603 | |
| TVS DIODE 15VWM 1005 | |
| TVS DIODE 15VWM 24.4VC DO201 | |
| TVS DIODE 15VWM 24.4VC DO202AA | |
| TVS DIODE 15VWM 25.62VC DO201 | |
| TVS DIODE 15VWM 26.9VC DO202AA | |
| TVS DIODE 15VWM 30VC 8-SO | |
| TVS DIODE 15VWM 33VC 16SOIC | |
| TVS DIODE 15VWM 33VC 8-SO | |
| TVS DIODE 15VWM 33VC SOT143-4 | |
| TVS DIODE 16VWM 26VC DO201 | |
| TVS DIODE 17.5VWM SMD | |
| TVS DIODE 170VWM 275VC DO204AR | |
| TVS DIODE 17VWM 27.6VC DO201 | |
| TVS DIODE 17VWM 28.98VC DO201 | |
| TVS DIODE 180VWM 291VC DO204AR | |
| TVS DIODE 185VWM 328VC CASE-1 | |
| TVS DIODE 18VWM 29.2VC DO201 | |
| TVS DIODE 200VWM 322VC DO204AR | |
| TVS DIODE 20VWM 30VC SMC | |
| TVS DIODE 20VWM 32.4VC DO201 | |
| TVS DIODE 20VWM 32VC DO201 | |
| TVS DIODE 20VWM 32VC SMC | |
| TVS DIODE 20VWM 34.02VC DO201 | |
| TVS DIODE 20VWM 35VC DO201 | |
| TVS DIODE 20VWM 35VC SMB | |
| TVS DIODE 20VWM 35VC SMC | |
| TVS DIODE 214VWM 344VC CASE-1 | |
| TVS DIODE 220VWM 356VC DO204AR | |
| TVS DIODE 22VWM 35.5VC DO201 | |
| TVS DIODE 22VWM 36VC D2PAK | |
| TVS DIODE 22VWM 37.1VC DO204AR | |
| TVS DIODE 240VWM 388VC DO204AR | |
| TVS DIODE 24VWM 38.9VC DO201 | |
| TVS DIODE 24VWM 38.9VC DO202AA | |
| TVS DIODE 24VWM 40VC D2PAK | |
| TVS DIODE 24VWM 40VC R6 | |
| TVS DIODE 24VWM 43VC 8-SO | |
| TVS DIODE 24VWM 43VC DO202AA | |
| TVS DIODE 24VWM 50VC SOT143-4 | |
| TVS DIODE 24VWM 55VC 8-SO | |
| TVS DIODE 26VWM 42.1VC DO201 | |
| TVS DIODE 27VWM 40VC D2PAK | |
| TVS DIODE 28VWM 43.5VC D2PAK | |
| TVS DIODE 28VWM 45.5VC DO201 | |
| TVS DIODE 28VWM 45VC SMC | |
| TVS DIODE 30VWM 45.5VC D2PAK | |
| TVS DIODE 30VWM 48.5VC TO3 | |
| TVS DIODE 33.3VWM 53.9VC CASE-1 | |
| TVS DIODE 33VWM 51.5VC D2PAK | |
| TVS DIODE 33VWM 53.3VC DO201 | |
| TVS DIODE 33VWM 58VC DO202AA | |
| TVS DIODE 35VWM 55VC R6 | |
| TVS DIODE 36VWM 57VC D2PAK | |
| TVS DIODE 36VWM 58.1VC DO201 | |
| TVS DIODE 36VWM 59.7VC DO204AR | |
| TVS DIODE 40VWM 63VC D2PAK | |
| TVS DIODE 40VWM 64.5VC DO201 | |
| TVS DIODE 40VWM 65.8VC DO204AR | |
| TVS DIODE 43VWM 68VC D2PAK | |
| TVS DIODE 43VWM 69.4VC DO201 | |
| TVS DIODE 45VWM 72.7VC DO201 | |
| TVS DIODE 48VWM 76VC D2PAK | |
| TVS DIODE 48VWM 77.4VC DO201 | |
| TVS DIODE 4VWM 0603 | |
| TVS DIODE 4VWM 1005 | |
| TVS DIODE 5.5VWM 10DFN | |
| TVS DIODE 5.5VWM 10VC 4FLIPCHIP | |
| TVS DIODE 5.5VWM 6SMD | |
| TVS DIODE 5.5VWM SMD | |
| TVS DIODE 51VWM 82.4VC DO201 | |
| TVS DIODE 51VWM 82.4VC DO202AA | |
| TVS DIODE 51VWM 91.1VC DO202AA | |
| TVS DIODE 53VWM 85VC CASE-1 | |
| TVS DIODE 54VWM 87.1VC DO201 | |
| TVS DIODE 58.1VWM 92VC CASE-1 | |
| TVS DIODE 58VWM 110VC SMTO-218 | |
| TVS DIODE 58VWM 92VC D2PAK | |
| TVS DIODE 58VWM 93.6VC DO201 | |
| TVS DIODE 5V 11V 8SO | |
| TVS DIODE 5VWM 11VC 8-SO | |
| TVS DIODE 5VWM 18VC SOT143 | |
| TVS DIODE 5VWM 2CSP | |
| TVS DIODE 5VWM 9.8VC 8-SO | |
| TVS DIODE 5VWM SMD | |
| TVS DIODE 5VWM SOT23-5 | |
| TVS DIODE 6.3VWM 0603 | |
| TVS DIODE 6.5VWM 11.2VC DO201 | |
| TVS DIODE 60VWM 96.8VC DO201 | |
| TVS DIODE 64VWM 103VC DO201 | |
| TVS DIODE 66VWM 120VC SMTO-218 | |
| TVS DIODE 6VWM 2DFN | |
| TVS DIODE 6VWM SMD | |
| TVS DIODE 7.5VWM 12.9VC DO201 | |
| TVS DIODE 7.5VWM 13.55VC DO201 | |
| TVS DIODE 70VWM 113VC D2PAK | |
| TVS DIODE 70VWM 113VC DO201 | |
| TVS DIODE 75VWM 121VC DO201 | |
| TVS DIODE 76VWM 140VC SMTO-218 | |
| TVS DIODE 78VWM 126VC DO204AR | |
| TVS DIODE 7VWM 12VC DO201 | |
| TVS DIODE 8.5VWM 14.4VC DO201 | |
| TVS DIODE 85VWM 137VC DO204AR | |
| TVS DIODE 8VWM 13.6VC DO201 | |
| TVS DIODE 8VWM 13VC 4FLIPCHIP | |
| TVS DIODE 90VWM 146VC DO201 | |
| TVS DIODE 9VWM 15.4VC DO201 | |
| TVS DIODE UP 180VRWM 288.5VC | |
| TVS DIODE UP 28VRWM 47.5VC | |
| TVS DIODE UP 30.8VRWM 49.9VC | |
| TVS DIODE UP 30VRWM 50.7VC | |
| TVS DIODE UP 342VRWM 548VC | |
| TVS DIODE UP 43.6VRWM 70.1VC | |
| TVS DIODE UP 43VRWM 69.8VC | |
| TVS DIODE UP 51VRWM 82.8VC | |
| TVS DIODE UP 90VRWM 145.6VC | |
| TVS DIODE | |
| TVS UNIDIRECTIONAL TO-3 3KW | |
| VARIABLE CAPACITANCE DIODE, 33PF | |
| Varistor 0402, 5Vdc , 0.2pf | |
| Varistor 0603, 12Vdc , 0.2pf | |
| VARISTOR 715V 40KA ENCASED DISC | |
| ZENER DIODE SOD123 T&R 5K |
| << Prev | Next >> |