Vishay Intertechnology, Inc. Single Diodes LL4148-M-18

Description
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LL4148-M-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4148-M-18GITR-ND
Single Diodes LL4148-M-18GITR-ND
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4148-M-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4148-M-18GIDKR-ND
Single Diodes LL4148-M-18GIDKR-ND
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4148-M-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4148-M-18GICT-ND
Single Diodes LL4148-M-18GICT-ND
Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diode and Rectifier - 280-LL4148-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-LL4148-M-18
Diode and Rectifier 280-LL4148-M-18
SWITCHING DIODE GENPURP MINIMELF-E2-M Product overview: LL4148-M-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-M-18 can be used for catalog matching and distributor lookup.

SWITCHING DIODE GENPURP MINIMELF-E2-M Product overview: LL4148-M-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LL4148-M-18 - 850788-LL4148-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4148-M-18
850788-LL4148-M-18
Diodes, Rectifiers - Single - LL4148-M-18 850788-LL4148-M-18
Manufacturer: Vishay Win Source Part Number: 850788-LL4148-M-18 Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Family Name: LL4148 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: LL4148-M-18-ND, LL4148-M-18GICT, LL4148-M-18GIDKR, LL4148-M-18GITR

Manufacturer: Vishay
Win Source Part Number: 850788-LL4148-M-18
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Family Name: LL4148
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: LL4148-M-18-ND, LL4148-M-18GICT, LL4148-M-18GIDKR, LL4148-M-18GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL4148-M-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL4148-M-18
Discrete Semiconductor Products - Diodes - Rectifiers LL4148-M-18
DIODE GP 100V 300MA SOD80

DIODE GP 100V 300MA SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number LL4148-M-18GITR-ND 280-LL4148-M-18 850788-LL4148-M-18 LL4148-M-18
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - LL4148-M-18 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F)
Package Tape and Reel MiniMELF; MELF; SOD-80
RoHS Compliant RoHS
IO 0.3000 amps
Unlock Full Specs
to access all available technical data