Manufacturer: Diodes Incorporated
Win Source Part Number: 098686-LLSD101B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Diode Schottky 50V 15mA (DC) Surface Mount Mini MELF
SCHOTTKY SOD80 50V 0.015A 125C Product overview: LLSD101B-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 0.015A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.015A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD101B-7 can be used for catalog matching and distributor lookup.
SCHOTTKY SOD80 50V 0.015A 125C
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 098686-LLSD101B-7 | LLSD101BDITR-ND | 280-LLSD101B-7 | LLSD101B-7 |
| Product Name | Diodes, Rectifiers - Single - LLSD101B-7 | Single Diodes | Schottky 50V 0.015A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| Package | MELF; Mini MELF | Tape & Reel (TR) | ||
| VF | 0.9500 volts | 0.9500 volts |