Littelfuse, Inc. Single Diodes LFUSCD10120A

Description
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1294-LFUSCD10120A-CHP - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC

Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC

Buy Now Datasheet
Schottky 10A 1200V TO-220 Diode and Rectifier - 280-LFUSCD10120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 1200V TO-220 Diode and Rectifier
280-LFUSCD10120A
Schottky 10A 1200V TO-220 Diode and Rectifier 280-LFUSCD10120A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide, TO-220AC, TO-220, 2 PIN Product overview: LFUSCD10120A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 1200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LFUSCD10120A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide, TO-220AC, TO-220, 2 PIN Product overview: LFUSCD10120A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 1200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LFUSCD10120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LFUSCD10120A - 877062-LFUSCD10120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LFUSCD10120A
877062-LFUSCD10120A
Diodes, Rectifiers - Single - LFUSCD10120A 877062-LFUSCD10120A
Manufacturer: Littelfuse Inc. Win Source Part Number: 877062-LFUSCD10120A Features: Diode 1200 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 1294-LFUSCD10120A, F7410, -LFUSCD10120A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 877062-LFUSCD10120A
Features: Diode 1200 V
Package: Tube
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 1294-LFUSCD10120A, F7410, -LFUSCD10120A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LFUSCD10120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LFUSCD10120A
Discrete Semiconductor Products - Diodes - Rectifiers LFUSCD10120A
DIODE SIL CARB 1.2KV 10A TO220AC

DIODE SIL CARB 1.2KV 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1294-LFUSCD10120A-CHP 280-LFUSCD10120A 877062-LFUSCD10120A LFUSCD10120A
Product Name Single Diodes Schottky 10A 1200V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - LFUSCD10120A Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data