Manufacturer: Vishay
Win Source Part Number: 123346-LL101B-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 950mV @ 15mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 2.1pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
SCHOTTKY DIODES SOD80 MINIMELF-E2 - Tape and Reel Product overview: LL101B-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101B-GS18 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF
DIODE SCHOT 50V 30MA SOD80
Schottky Rectifier; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 30mA 50 Volt 2.0 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 123346-LL101B-GS18 | 280-LL101B-GS18 | LL101B-GS18GICT-ND | LL101B-GS18 | 21H0760 | LL101B-GS18 |
| Product Name | Diodes, Rectifiers - Single - LL101B-GS18 | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | SOD-80; SOD-80 | SOD-80; Mini MELF (SOD-80) | ||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| trr | 1 ns | |||||
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) |